Littelfuse, Inc. 640W Asymmetrical TVS Diode Array SP712-02HTG

Description
The SP712 TVS Diode Array is designed to protect RS-485 applications with asymmetrical working voltages (-7V to 12V) from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning induced surges. The SP712 can absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard without performance degradation and safely dissipate up to 20A of 8/20us induced surge current (IEC 61000-4-5) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 50A (5/50ns) Lightning, IEC 61000- 4-5 2nd edition, 20A (tP=8/20μs) Working Voltages: -7V to 12V Low clamping voltage Low leakage current Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1) AEC-Q101 qualified
Request a Quote Datasheet
Description
The SP712 TVS Diode Array is designed to protect RS-485 applications with asymmetrical working voltages (-7V to 12V) from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning induced surges. The SP712 can absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard without performance degradation and safely dissipate up to 20A of 8/20us induced surge current (IEC 61000-4-5) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 50A (5/50ns) Lightning, IEC 61000- 4-5 2nd edition, 20A (tP=8/20μs) Working Voltages: -7V to 12V Low clamping voltage Low leakage current Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1) AEC-Q101 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
640W Asymmetrical TVS Diode Array - SP712-02HTG - Littelfuse, Inc.
Rosemont, IL, United States
640W Asymmetrical TVS Diode Array
SP712-02HTG
640W Asymmetrical TVS Diode Array SP712-02HTG
The SP712 TVS Diode Array is designed to protect RS-485 applications with asymmetrical working voltages (-7V to 12V) from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning induced surges. The SP712 can absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard without performance degradation and safely dissipate up to 20A of 8/20us induced surge current (IEC 61000-4-5) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 50A (5/50ns) Lightning, IEC 61000- 4-5 2nd edition, 20A (tP=8/20μs) Working Voltages: -7V to 12V Low clamping voltage Low leakage current Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1) AEC-Q101 qualified

The SP712 TVS Diode Array is designed to protect RS-485 applications with asymmetrical working voltages (-7V to 12V) from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning induced surges. The SP712 can absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard without performance degradation and safely dissipate up to 20A of 8/20us induced surge current (IEC 61000-4-5) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 50A (5/50ns) Lightning, IEC 61000- 4-5 2nd edition, 20A (tP=8/20μs) Working Voltages: -7V to 12V Low clamping voltage Low leakage current Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1) AEC-Q101 qualified

Supplier's Site Datasheet
TVS Diodes - 2026933 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2026933
TVS Diodes 2026933
SP712 12V 20A 30kV SOT23-3L

SP712 12V 20A 30kV SOT23-3L

Supplier's Site
TVS Diodes - 2026934P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2026934P
TVS Diodes 2026934P
SP712 12V 20A 30kV SOT23-3L

SP712 12V 20A 30kV SOT23-3L

Supplier's Site
TVS Diodes - 2026934 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2026934
TVS Diodes 2026934
SP712 12V 20A 30kV SOT23-3L

SP712 12V 20A 30kV SOT23-3L

Supplier's Site
TVS Diodes - 18-SP712-02HTGDKR-ND - DigiKey
Thief River Falls, MN, United States
32V Clamp 20A Ipp Tvs Diode Surface Mount

32V Clamp 20A Ipp Tvs Diode Surface Mount

Buy Now Datasheet
TVS Diodes - 18-SP712-02HTGTR-ND - DigiKey
Thief River Falls, MN, United States
32V Clamp 20A Ipp Tvs Diode Surface Mount

32V Clamp 20A Ipp Tvs Diode Surface Mount

Buy Now Datasheet
TVS Diodes - 18-SP712-02HTGCT-ND - DigiKey
Thief River Falls, MN, United States
32V Clamp 20A Ipp Tvs Diode Surface Mount

32V Clamp 20A Ipp Tvs Diode Surface Mount

Buy Now Datasheet
TVS Protection Diode - 144-SP712-02HTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP712-02HTG
TVS Protection Diode 144-SP712-02HTG
Transient Suppressor, Product overview: SP712-02HTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP712-02HTG can be used for catalog matching and distributor lookup.

Transient Suppressor, Product overview: SP712-02HTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP712-02HTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SP712-02HTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SP712-02HTG
TVS Diodes SP712-02HTG
TVS DIODE 12VWM 32VC

TVS DIODE 12VWM 32VC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP712-02HTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP712-02HTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP712-02HTG
TVS DIODE 12VWM 32VC

TVS DIODE 12VWM 32VC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP712-02HTG 2026933 2026934P 18-SP712-02HTGDKR-ND 144-SP712-02HTG SP712-02HTG SP712-02HTG
Product Name 640W Asymmetrical TVS Diode Array TVS Diodes TVS Diodes TVS Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VR 12 volts
VBR 13.3 to ? volts 7.5 volts 7.5 volts 7.5 volts
Package SOT23; Sot-23 SOT23; SOT-23 Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data