Littelfuse, Inc. 1.3pF, 15A Discrete TVS Diode SP4022-01FTG

Description
The SP4022-01FTG integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These devices can safely absorb up to 15A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 15 A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Moisture Sensitivity Level (MSL-1)
Request a Quote Datasheet
Description
The SP4022-01FTG integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These devices can safely absorb up to 15A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 15 A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Moisture Sensitivity Level (MSL-1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.3pF, 15A Discrete TVS Diode - SP4022-01FTG - Littelfuse, Inc.
Rosemont, IL, United States
1.3pF, 15A Discrete TVS Diode
SP4022-01FTG
1.3pF, 15A Discrete TVS Diode SP4022-01FTG
The SP4022-01FTG integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These devices can safely absorb up to 15A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 15 A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Moisture Sensitivity Level (MSL-1)

The SP4022-01FTG integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These devices can safely absorb up to 15A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 15 A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Moisture Sensitivity Level (MSL-1)

Supplier's Site Datasheet
TVS Diodes - F6756TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6756TR-ND
TVS Diodes F6756TR-ND
35V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

35V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6756CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6756CT-ND
TVS Diodes F6756CT-ND
35V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

35V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6756DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6756DKR-ND
TVS Diodes F6756DKR-ND
35V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

35V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS - TVS - Diodes - SP4022-01FTG - 1101350-SP4022-01FTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP4022-01FTG
1101350-SP4022-01FTG
TVS - TVS - Diodes - SP4022-01FTG 1101350-SP4022-01FTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1101350-SP4022-01FTG Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 1.3pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 12V (Max) Minimum Breakdown Voltage: 13.3V Max Clamping Voltage: 35V Peak Pulse Current(Ippm): 15A (8/20μs) Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101350-SP4022-01FTG
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 1.3pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 12V (Max)
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 35V
Peak Pulse Current(Ippm): 15A (8/20μs)
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-SP4022-01FTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP4022-01FTG
TVS Protection Diode 144-SP4022-01FTG
Trans Voltage Suppressor Diode, Product overview: SP4022-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4022-01FTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SP4022-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4022-01FTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Aec-Q101, 500W, 12V, Sod-323; Product Range Littelfuse - 49Y8642 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 500W, 12V, Sod-323; Product Range Littelfuse
49Y8642
Tvs Diode, Aec-Q101, 500W, 12V, Sod-323; Product Range Littelfuse 49Y8642
TVS DIODE, AEC-Q101, 500W, 12V, SOD-323; Product Range:SP4022 Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12V; Clamping Voltage Max:35V; Diode Case Style:SOD-323; No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 500W, 12V, SOD-323; Product Range:SP4022 Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:35V; Diode Case Style:SOD-323; No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Aec-Q-101, 500W, 12V, Sod-323; Product Range Littelfuse - 70Y5541 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q-101, 500W, 12V, Sod-323; Product Range Littelfuse
70Y5541
Tvs Diode, Aec-Q-101, 500W, 12V, Sod-323; Product Range Littelfuse 70Y5541
TVS DIODE, AEC-Q-101, 500W, 12V, SOD-323; Product Range:SP4022 Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:35V; Diode Case Style:SOD-323; No. of Pins:2Pins; Breakdown Voltage Max:-RoHS Compliant: Yes

TVS DIODE, AEC-Q-101, 500W, 12V, SOD-323; Product Range:SP4022 Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:35V; Diode Case Style:SOD-323; No. of Pins:2Pins; Breakdown Voltage Max:-RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Unidir, 12V, Sod-323 Rohs Compliant Littelfuse - 29AK8075 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 12V, Sod-323 Rohs Compliant Littelfuse
29AK8075
Tvs Diode, Unidir, 12V, Sod-323 Rohs Compliant Littelfuse 29AK8075
TVS DIODE, UNIDIR, 12V, SOD-323 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 12V, SOD-323 ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes SP4022-01FTG
TVS DIODE 12VWM 35VC SOD323

TVS DIODE 12VWM 35VC SOD323

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP4022-01FTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP4022-01FTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP4022-01FTG
TVS DIODE 12VWM 35VC SOD323

TVS DIODE 12VWM 35VC SOD323

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP4022-01FTG F6756TR-ND 1101350-SP4022-01FTG 144-SP4022-01FTG 49Y8642 70Y5541 29AK8075 SP4022-01FTG SP4022-01FTG
Product Name 1.3pF, 15A Discrete TVS Diode TVS Diodes TVS - TVS - Diodes - SP4022-01FTG TVS Protection Diode Tvs Diode, Aec-Q101, 500W, 12V, Sod-323; Product Range Littelfuse Tvs Diode, Aec-Q-101, 500W, 12V, Sod-323; Product Range Littelfuse Tvs Diode, Unidir, 12V, Sod-323 Rohs Compliant Littelfuse TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VR 12 volts
VBR 13.3 to ? volts 13.3 volts 13.3 volts 13.3 volts 13.3 volts 13.3 volts
CT 1.3 pF 1.3 pF
Unlock Full Specs
to access all available technical data