Littelfuse, Inc. SPHV-C Series 200W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 SPHV36-01ETG-C

Description
The Bidirectional SPHV-C series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV-C series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12-C) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd Edition, 8A (tP=8/20μs, SPHV12-C) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 Qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)
Request a Quote Datasheet
Description
The Bidirectional SPHV-C series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV-C series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12-C) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd Edition, 8A (tP=8/20μs, SPHV12-C) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 Qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPHV-C Series 200W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 - SPHV36-01ETG-C - Littelfuse, Inc.
Rosemont, IL, United States
SPHV-C Series 200W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101
SPHV36-01ETG-C
SPHV-C Series 200W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 SPHV36-01ETG-C
The Bidirectional SPHV-C series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV-C series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12-C) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd Edition, 8A (tP=8/20μs, SPHV12-C) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 Qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)

The Bidirectional SPHV-C series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV-C series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12-C) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd Edition, 8A (tP=8/20μs, SPHV12-C) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 Qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)

Supplier's Site Datasheet
TVS Diodes - F6511DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6511DKR-ND
TVS Diodes F6511DKR-ND
65V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

65V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F6511TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6511TR-ND
TVS Diodes F6511TR-ND
65V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

65V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F6511CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6511CT-ND
TVS Diodes F6511CT-ND
65V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

65V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
SMD 200W 36V 13pF TVS Protection Diode - 144-SPHV36-01ETG-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200W 36V 13pF TVS Protection Diode
144-SPHV36-01ETG-C
SMD 200W 36V 13pF TVS Protection Diode 144-SPHV36-01ETG-C
200W TVS Diode, 36V Bidirectional, 13pF, SOD, Surface Mount Product overview: SPHV36-01ETG-C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 200W, 36V, 13pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 200W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SPHV36-01ETG-C can be used for catalog matching and distributor lookup.

200W TVS Diode, 36V Bidirectional, 13pF, SOD, Surface Mount Product overview: SPHV36-01ETG-C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 200W, 36V, 13pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 200W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SPHV36-01ETG-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SPHV36-01ETG-C - 805479-SPHV36-01ETG-C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SPHV36-01ETG-C
805479-SPHV36-01ETG-C
TVS - TVS - Diodes - SPHV36-01ETG-C 805479-SPHV36-01ETG-C
Manufacturer: Littelfuse Inc. Win Source Part Number: 805479-SPHV36-01ETG- C Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V (Maximum) Voltage - Breakdown (Min): 40V Current - Peak Pulse (10/1000μs): 2A (8/20μs) Power - Peak Pulse: 200W Power Line Protection: No Supplier Device Package: SOD-882 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOD-882 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 65V Capacitance at Frequency: 13pF at 1MHz

Manufacturer: Littelfuse Inc.
Win Source Part Number: 805479-SPHV36-01ETG-C
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V (Maximum)
Voltage - Breakdown (Min): 40V
Current - Peak Pulse (10/1000μs): 2A (8/20μs)
Power - Peak Pulse: 200W
Power Line Protection: No
Supplier Device Package: SOD-882
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOD-882
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 65V
Capacitance at Frequency: 13pF at 1MHz

Buy Now
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SPHV36-01ETG-C - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SPHV36-01ETG-C
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SPHV36-01ETG-C
65V 200W 40V 36V SOD-882 Electrostatic and Surge Protection (TVS/ESD) ROHS

65V 200W 40V 36V SOD-882 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SPHV36-01ETG-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SPHV36-01ETG-C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SPHV36-01ETG-C
TVS DIODE 36VWM 65VC SOD882

TVS DIODE 36VWM 65VC SOD882

Supplier's Site
Tvs Diode, Aec-Q101, 200W, 36V, Sod-882; Product Range Littelfuse - 87X7989 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 200W, 36V, Sod-882; Product Range Littelfuse
87X7989
Tvs Diode, Aec-Q101, 200W, 36V, Sod-882; Product Range Littelfuse 87X7989
TVS DIODE, AEC-Q101, 200W, 36V, SOD-882; Product Range:SPHV Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:36V; Clamping Voltage Max:60V; Diode Case Style:SOD-882; No. of Pins:2Pins; Minimum Breakdown Voltage:40V RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 200W, 36V, SOD-882; Product Range:SPHV Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:36V; Clamping Voltage Max:60V; Diode Case Style:SOD-882; No. of Pins:2Pins; Minimum Breakdown Voltage:40V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Aec-Q101, 200W, 36V, Sod-882; Product Range Littelfuse - 18AC7729 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 200W, 36V, Sod-882; Product Range Littelfuse
18AC7729
Tvs Diode, Aec-Q101, 200W, 36V, Sod-882; Product Range Littelfuse 18AC7729
TVS DIODE, AEC-Q101, 200W, 36V, SOD-882; Product Range:SPA SPHV-C Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:36V; Clamping Voltage Vc Max:65V; Diode Case Style:SOD-882; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 200W, 36V, SOD-882; Product Range:SPA SPHV-C Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:36V; Clamping Voltage Vc Max:65V; Diode Case Style:SOD-882; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes SPHV36-01ETG-C
TVS DIODE 36VWM 65VC SOD882

TVS DIODE 36VWM 65VC SOD882

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SPHV36-01ETG-C F6511DKR-ND 144-SPHV36-01ETG-C 805479-SPHV36-01ETG-C SPHV36-01ETG-C SPHV36-01ETG-C 87X7989 18AC7729 SPHV36-01ETG-C
Product Name SPHV-C Series 200W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 TVS Diodes SMD 200W 36V 13pF TVS Protection Diode TVS - TVS - Diodes - SPHV36-01ETG-C TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Aec-Q101, 200W, 36V, Sod-882; Product Range Littelfuse Tvs Diode, Aec-Q101, 200W, 36V, Sod-882; Product Range Littelfuse TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VR 36 volts
VBR 40 to ? volts 40 volts 40 volts 40 volts 40 volts 40 volts 40 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data