Texas Instruments Standard Linear and Logic 60W BGA TVS Protection Diode SN65220YZBR

Description
60W, UNIDIRECTIONAL, 2 ELEMENT, SILICON, TVS DIODE, GREEN, BGA-4 Product overview: SN65220YZBR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 60W, BGA. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 60W, BGA, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SN65220YZBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60W, UNIDIRECTIONAL, 2 ELEMENT, SILICON, TVS DIODE, GREEN, BGA-4 Product overview: SN65220YZBR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 60W, BGA. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 60W, BGA, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SN65220YZBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60W BGA TVS Protection Diode
149-SN65220YZBR
60W BGA TVS Protection Diode 149-SN65220YZBR
60W, UNIDIRECTIONAL, 2 ELEMENT, SILICON, TVS DIODE, GREEN, BGA-4 Product overview: SN65220YZBR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 60W, BGA. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 60W, BGA, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SN65220YZBR can be used for catalog matching and distributor lookup.

60W, UNIDIRECTIONAL, 2 ELEMENT, SILICON, TVS DIODE, GREEN, BGA-4 Product overview: SN65220YZBR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 60W, BGA. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 60W, BGA, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SN65220YZBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN65220YZBR - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 60W, 6V, Unidirectional, 2 Element

Trans Voltage Suppressor Diode, 60W, 6V, Unidirectional, 2 Element

Supplier's Site Datasheet
TVS - TVS - Mixed Technology - SN65220YZBR - 1252582-SN65220YZBR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Mixed Technology - SN65220YZBR
1252582-SN65220YZBR
TVS - TVS - Mixed Technology - SN65220YZBR 1252582-SN65220YZBR
Manufacturer: Texas Instruments Win Source Part Number: 1252582-SN65220YZBR Packaging: Reel - TR Package: 4-UFBGA, DSBGA Applications: USB Number of Circuits: 1 Mounting: SMD Technology: Mixed Technology Voltage - Clamping: 7V Part Status: Obsolete(EOL) Family Name: SN65220 Categories: Circuit Protection Manufacturer Homepage: www.ti.com Manufacturer Package: 4-DSBGA (1x1) Alternative Parts (Cross-Reference): ESD5Z5V0; DRTR5V0U1LP-7B; ESD5V0D3-TP; Introduction Date: July 12, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1252582-SN65220YZBR
Packaging: Reel - TR
Package: 4-UFBGA, DSBGA
Applications: USB
Number of Circuits: 1
Mounting: SMD
Technology: Mixed Technology
Voltage - Clamping: 7V
Part Status: Obsolete(EOL)
Family Name: SN65220
Categories: Circuit Protection
Manufacturer Homepage: www.ti.com
Manufacturer Package: 4-DSBGA (1x1)
Alternative Parts (Cross-Reference): ESD5Z5V0; DRTR5V0U1LP-7B; ESD5V0D3-TP;
Introduction Date: July 12, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - SN65220YZBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
SN65220YZBR
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology SN65220YZBR
TVS DEVICE MIXED 7V 4DSBGA

TVS DEVICE MIXED 7V 4DSBGA

Supplier's Site
Mixed Technology - SN65220YZBR - ODG (Origin Data Global)
Shenzhen, China
Mixed Technology
SN65220YZBR
Mixed Technology SN65220YZBR
IC USB TRANSIENT SUPP 4-DSBGA

IC USB TRANSIENT SUPP 4-DSBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 149-SN65220YZBR SN65220YZBR 1252582-SN65220YZBR SN65220YZBR SN65220YZBR
Product Name 60W BGA TVS Protection Diode TVS - TVS - Mixed Technology - SN65220YZBR Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology Mixed Technology
Configuration Single
Unlock Full Specs
to access all available technical data