TVS Diode, 150W, 3.3V, Unidirectional, SOT-143, 5pF Product overview: SR3.3.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W, 3.3V, 5pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, 3.3V, 5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SR3.3.TCT can be used for catalog matching and distributor lookup.
15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
TVS Diode Steering (Rail to Rail) Uni-Directional 3.3V (Max) 15V SOT143 T/R
DIODE, TVS, 3pF, SOT-143, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:3.3V; Power Dissipation Pd:150W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
DIODE, TVS, 3pF, SOT-143; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:3.3V; Power Dissipation Pd:150W; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:3pF RoHS Compliant: Yes
DIODE, TVS, DUAL, UNIDIRECTIONAL, 3.3V, SOT-143; Product Range:RailClamp SR Series; TVS Polarity:-; Reverse Stand-Off Voltage Vrwm:3.3V; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-143; No. of Pins:4Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
15V 150W 3.3V SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 3.3VWM 15VC SOT143-4
TVS Diodes / ESD Suppressors RAILCLAMP 3.3V TVS DIODE ARRAY
TVS DIODE 3.3VWM 15VC SOT143-4
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SR3.3.TCT | SR3.3CT-ND | SR3.3.TCT | 67K8981 | 64T4137 | SR3.3.TCT | SR3.3.TCT | SR3.3.TCT | SR3.3.TCT |
| Product Name | 150W 3.3V 5pF TVS Protection Diode | TVS Diodes | Diode, Tvs, 3Pf, Sot-143, Full Reel; Clamping Voltage Vc Max Semtech | Diode, Tvs, Dual, Unidirectional, 3.3V, Sot-143; Product Range Semtech | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | |
| Configuration | Single | Single | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | TO-253-4, TO-253AA | SOT143; SOT-143 | SOT143 | SOT143; SOT-143 | TO-253-4, TO-253AA | |||
| Peak Pulse Power | 150 watts | 150 watts | 150 watts | 150 watts | 150 watts | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |