EIC Semiconductor, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes SR1R

Description
Win Source Part Number: 1366821-SR1R Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: EIC SEMICONDUCTOR INC. Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: SMA Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0000 REACH Status: REACH info available upon request Voltage - DC Reverse (Vr) (Max): 2000 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 3 V @ 500 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 200 ns Current - Reverse Leakage @ Vr: 5 µA @ 2000 V Capacitance @ Vr, F: 5pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1366821-SR1R Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: EIC SEMICONDUCTOR INC. Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: SMA Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0000 REACH Status: REACH info available upon request Voltage - DC Reverse (Vr) (Max): 2000 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 3 V @ 500 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 200 ns Current - Reverse Leakage @ Vr: 5 µA @ 2000 V Capacitance @ Vr, F: 5pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366821-SR1R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366821-SR1R
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366821-SR1R
Win Source Part Number: 1366821-SR1R Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: EIC SEMICONDUCTOR INC. Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: SMA Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0000 REACH Status: REACH info available upon request Voltage - DC Reverse (Vr) (Max): 2000 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 3 V @ 500 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 200 ns Current - Reverse Leakage @ Vr: 5 µA @ 2000 V Capacitance @ Vr, F: 5pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C

Win Source Part Number: 1366821-SR1R
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: EIC SEMICONDUCTOR INC.
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0000
REACH Status: REACH info available upon request
Voltage - DC Reverse (Vr) (Max): 2000 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 3 V @ 500 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 200 ns
Current - Reverse Leakage @ Vr: 5 µA @ 2000 V
Capacitance @ Vr, F: 5pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C

Buy Now Datasheet
Single Diodes - SR1R - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SR1R
Single Diodes SR1R
DIODE GEN PURP 2KV 500MA SMA

DIODE GEN PURP 2KV 500MA SMA

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SR1R
Discrete Semiconductor Products - Diodes - Rectifiers SR1R
DIODE GEN PURP 2KV 500MA SMA

DIODE GEN PURP 2KV 500MA SMA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Diodes General Purpose Diodes Rectifiers
Product Number 1366821-SR1R SR1R SR1R
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
VF 3 volts 3 volts 3 volts
VR 2000 volts 2000 volts
IR 0.0050 mA 0.0050 mA
trr 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
 - BAS21LSYL - Rochester Electronics
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type LLD - Model: YG902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 200 volts
View Details
Schottky Diodes & Rectifiers - 1219461 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details