Littelfuse, Inc. 3pF, 8kV, SCR & Diode Rail Clamp Array SP724AHTG

Description
The SP724AHTG is a quad array of transient voltage clamping circuits designed to suppress ESD and other transient over-voltage events. The SP724AHTG is used to help protect sensitive digital or analog input circuits on data, signal, or control lines operating on power supplies up to 20VDC. The SP724AHTG is comprised of bipolar SCR/diode structures to protect up to four independent lines by clamping transients of either polarity to the power supply rails. The SP724AHTG offers very low leakage (1nA Typical) and low input capacitance (3pF Typical). Additionally, the SP724AHTG is rated to withstand the IEC 61000-4-2 ESD specification for both contact and air discharge methods to level 4. The SP724AHTG is connected to the sensitive input line and its associated power supply lines. Clamping action occurs during the transient pulse, turning on the diode and fast triggering SCR structures when the voltage on the input line exceeds one VBE threshold above the V+ supply (or one VBE threshold below the V- supply). Therefore, the SP724AHTG operation is unaffected by poor power supply regulation or voltage fluctuations within its operating range. An Array of 4 SCR/Diode Pairs in 6-Lead SOT-23 ESD Capability per HBM Standards: IEC 61000-4-2, Direct Discharge 8kV (Level 4); IEC 61000-4-2, Air Discharge 15kV (Level 4); MIL STD 3015.7 >8kV Input Protection for Applications with Power Supplies Up to +20V (Single-Ended Voltage), and ±10V (Differential Voltage) Peak Current Capability: IEC 61000-4-5 (8/20μs) ±3A; Single Pulse, 100μs Pulse Width ±2.2A Low Input Leakage 1nA Typical Low Input Capacitance 3pF Typical Operating Temperature Range -40°C to 105°C
Request a Quote Datasheet
Description
The SP724AHTG is a quad array of transient voltage clamping circuits designed to suppress ESD and other transient over-voltage events. The SP724AHTG is used to help protect sensitive digital or analog input circuits on data, signal, or control lines operating on power supplies up to 20VDC. The SP724AHTG is comprised of bipolar SCR/diode structures to protect up to four independent lines by clamping transients of either polarity to the power supply rails. The SP724AHTG offers very low leakage (1nA Typical) and low input capacitance (3pF Typical). Additionally, the SP724AHTG is rated to withstand the IEC 61000-4-2 ESD specification for both contact and air discharge methods to level 4. The SP724AHTG is connected to the sensitive input line and its associated power supply lines. Clamping action occurs during the transient pulse, turning on the diode and fast triggering SCR structures when the voltage on the input line exceeds one VBE threshold above the V+ supply (or one VBE threshold below the V- supply). Therefore, the SP724AHTG operation is unaffected by poor power supply regulation or voltage fluctuations within its operating range. An Array of 4 SCR/Diode Pairs in 6-Lead SOT-23 ESD Capability per HBM Standards: IEC 61000-4-2, Direct Discharge 8kV (Level 4); IEC 61000-4-2, Air Discharge 15kV (Level 4); MIL STD 3015.7 >8kV Input Protection for Applications with Power Supplies Up to +20V (Single-Ended Voltage), and ±10V (Differential Voltage) Peak Current Capability: IEC 61000-4-5 (8/20μs) ±3A; Single Pulse, 100μs Pulse Width ±2.2A Low Input Leakage 1nA Typical Low Input Capacitance 3pF Typical Operating Temperature Range -40°C to 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3pF, 8kV, SCR & Diode Rail Clamp Array - SP724AHTG - Littelfuse, Inc.
Rosemont, IL, United States
3pF, 8kV, SCR & Diode Rail Clamp Array
SP724AHTG
3pF, 8kV, SCR & Diode Rail Clamp Array SP724AHTG
The SP724AHTG is a quad array of transient voltage clamping circuits designed to suppress ESD and other transient over-voltage events. The SP724AHTG is used to help protect sensitive digital or analog input circuits on data, signal, or control lines operating on power supplies up to 20VDC. The SP724AHTG is comprised of bipolar SCR/diode structures to protect up to four independent lines by clamping transients of either polarity to the power supply rails. The SP724AHTG offers very low leakage (1nA Typical) and low input capacitance (3pF Typical). Additionally, the SP724AHTG is rated to withstand the IEC 61000-4-2 ESD specification for both contact and air discharge methods to level 4. The SP724AHTG is connected to the sensitive input line and its associated power supply lines. Clamping action occurs during the transient pulse, turning on the diode and fast triggering SCR structures when the voltage on the input line exceeds one VBE threshold above the V+ supply (or one VBE threshold below the V- supply). Therefore, the SP724AHTG operation is unaffected by poor power supply regulation or voltage fluctuations within its operating range. An Array of 4 SCR/Diode Pairs in 6-Lead SOT-23 ESD Capability per HBM Standards: IEC 61000-4-2, Direct Discharge 8kV (Level 4); IEC 61000-4-2, Air Discharge 15kV (Level 4); MIL STD 3015.7 >8kV Input Protection for Applications with Power Supplies Up to +20V (Single-Ended Voltage), and ±10V (Differential Voltage) Peak Current Capability: IEC 61000-4-5 (8/20μs) ±3A; Single Pulse, 100μs Pulse Width ±2.2A Low Input Leakage 1nA Typical Low Input Capacitance 3pF Typical Operating Temperature Range -40°C to 105°C

The SP724AHTG is a quad array of transient voltage clamping circuits designed to suppress ESD and other transient over-voltage events. The SP724AHTG is used to help protect sensitive digital or analog input circuits on data, signal, or control lines operating on power supplies up to 20VDC. The SP724AHTG is comprised of bipolar SCR/diode structures to protect up to four independent lines by clamping transients of either polarity to the power supply rails. The SP724AHTG offers very low leakage (1nA Typical) and low input capacitance (3pF Typical). Additionally, the SP724AHTG is rated to withstand the IEC 61000-4-2 ESD specification for both contact and air discharge methods to level 4. The SP724AHTG is connected to the sensitive input line and its associated power supply lines. Clamping action occurs during the transient pulse, turning on the diode and fast triggering SCR structures when the voltage on the input line exceeds one VBE threshold above the V+ supply (or one VBE threshold below the V- supply). Therefore, the SP724AHTG operation is unaffected by poor power supply regulation or voltage fluctuations within its operating range. An Array of 4 SCR/Diode Pairs in 6-Lead SOT-23 ESD Capability per HBM Standards: IEC 61000-4-2, Direct Discharge 8kV (Level 4); IEC 61000-4-2, Air Discharge 15kV (Level 4); MIL STD 3015.7 >8kV Input Protection for Applications with Power Supplies Up to +20V (Single-Ended Voltage), and ±10V (Differential Voltage) Peak Current Capability: IEC 61000-4-5 (8/20μs) ±3A; Single Pulse, 100μs Pulse Width ±2.2A Low Input Leakage 1nA Typical Low Input Capacitance 3pF Typical Operating Temperature Range -40°C to 105°C

Supplier's Site Datasheet
Singapore, Singapore
SMD 20V SOT-23 TVS Protection Diode
149-SP724AHTG
SMD 20V SOT-23 TVS Protection Diode 149-SP724AHTG
TVS Diode Array, 20V, 4-Ch, SOT-23, SMD Product overview: SP724AHTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 20V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 20V, SOT-23, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SP724AHTG can be used for catalog matching and distributor lookup.

TVS Diode Array, 20V, 4-Ch, SOT-23, SMD Product overview: SP724AHTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 20V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 20V, SOT-23, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SP724AHTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 7931982 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7931982
TVS Diodes 7931982
ESD Suppressor 4-Ch 3pF SCR/Diode SOT23

ESD Suppressor 4-Ch 3pF SCR/Diode SOT23

Supplier's Site
TVS Diodes - 7931982P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7931982P
TVS Diodes 7931982P
ESD Suppressor 4-Ch 3pF SCR/Diode SOT23

ESD Suppressor 4-Ch 3pF SCR/Diode SOT23

Supplier's Site
TVS Diodes - 1659824 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1659824
TVS Diodes 1659824
ESD Suppressor 4-Ch 3pF SCR/Diode SOT23

ESD Suppressor 4-Ch 3pF SCR/Diode SOT23

Supplier's Site
Mixed Technology - SP724AHTG - ODG (Origin Data Global)
Shenzhen, China
Mixed Technology
SP724AHTG
Mixed Technology SP724AHTG
TVS ARRAY ESD 4CH 20V SOT-23

TVS ARRAY ESD 4CH 20V SOT-23

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - SP724AHTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
SP724AHTG
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology SP724AHTG
TVS DEVICE MIXED SOT23-6

TVS DEVICE MIXED SOT23-6

Supplier's Site
Diode, Tvs, 20V, 3Pf, Sot-23, Full Reel; Clamping Voltage Vc Max Littelfuse - 28X4447 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 20V, 3Pf, Sot-23, Full Reel; Clamping Voltage Vc Max Littelfuse
28X4447
Diode, Tvs, 20V, 3Pf, Sot-23, Full Reel; Clamping Voltage Vc Max Littelfuse 28X4447
DIODE, TVS, 20V, 3pF, SOT-23, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:20V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:3pF RoHS Compliant: Yes

DIODE, TVS, 20V, 3pF, SOT-23, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:20V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:3pF RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 20V, 3Pf, Sot-23; Clamping Voltage Vc Max Littelfuse - 08N5580 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 20V, 3Pf, Sot-23; Clamping Voltage Vc Max Littelfuse
08N5580
Diode, Tvs, 20V, 3Pf, Sot-23; Clamping Voltage Vc Max Littelfuse 08N5580
DIODE, TVS, 20V, 3pF, SOT-23; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:20V; Power Dissipation Pd:-; Product Range:SP724 Series; Automotive Qualification Standard:-; Capacitance, Cd:3pF RoHS Compliant: Yes

DIODE, TVS, 20V, 3pF, SOT-23; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:20V; Power Dissipation Pd:-; Product Range:SP724 Series; Automotive Qualification Standard:-; Capacitance, Cd:3pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SP724AHTG 149-SP724AHTG 7931982 7931982P SP724AHTG SP724AHTG 28X4447
Product Name 3pF, 8kV, SCR & Diode Rail Clamp Array SMD 20V SOT-23 TVS Protection Diode TVS Diodes TVS Diodes Mixed Technology Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology Diode, Tvs, 20V, 3Pf, Sot-23, Full Reel; Clamping Voltage Vc Max Littelfuse
Diode Type General Purpose; Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VR 20 volts
CT 3 pF
Unlock Full Specs
to access all available technical data