Littelfuse, Inc. 0.2pF, +10kV/-10kV Diode Array SP3423-02UTG

Description
The SP3423 integrates 2 channels of low capacitance steering diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The SP3423 can safely absorb repetitive ESD strikes above the maximum contact level specified in IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation. The low off-state capacitance makes it ideal for protecting high-speed signal lines such as USB2.0 and 1Gb Ethernet with an extremely low dynamic resistance to protect the most sensitive, state of the art chipsets against ESD transients. ESD, IEC 61000-4-2, ±10kV contact, ±15 kV air EFT, IEC 61000-4-4, 80 A (tP=5/50ns) Lightning, 2 A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 0.2pF (TYP) per I/O Low leakage current of 0.01μA (TYP) at 5V Tiny μDFN( JEDEC MO229) package (1.2mm x 1.0mm x 0.5mm) AEC-Q101 qualified Moisture Sensitivity Level(MSL -1) Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The SP3423 integrates 2 channels of low capacitance steering diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The SP3423 can safely absorb repetitive ESD strikes above the maximum contact level specified in IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation. The low off-state capacitance makes it ideal for protecting high-speed signal lines such as USB2.0 and 1Gb Ethernet with an extremely low dynamic resistance to protect the most sensitive, state of the art chipsets against ESD transients. ESD, IEC 61000-4-2, ±10kV contact, ±15 kV air EFT, IEC 61000-4-4, 80 A (tP=5/50ns) Lightning, 2 A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 0.2pF (TYP) per I/O Low leakage current of 0.01μA (TYP) at 5V Tiny μDFN( JEDEC MO229) package (1.2mm x 1.0mm x 0.5mm) AEC-Q101 qualified Moisture Sensitivity Level(MSL -1) Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2pF, +10kV/-10kV Diode Array - SP3423-02UTG - Littelfuse, Inc.
Rosemont, IL, United States
0.2pF, +10kV/-10kV Diode Array
SP3423-02UTG
0.2pF, +10kV/-10kV Diode Array SP3423-02UTG
The SP3423 integrates 2 channels of low capacitance steering diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The SP3423 can safely absorb repetitive ESD strikes above the maximum contact level specified in IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation. The low off-state capacitance makes it ideal for protecting high-speed signal lines such as USB2.0 and 1Gb Ethernet with an extremely low dynamic resistance to protect the most sensitive, state of the art chipsets against ESD transients. ESD, IEC 61000-4-2, ±10kV contact, ±15 kV air EFT, IEC 61000-4-4, 80 A (tP=5/50ns) Lightning, 2 A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 0.2pF (TYP) per I/O Low leakage current of 0.01μA (TYP) at 5V Tiny μDFN( JEDEC MO229) package (1.2mm x 1.0mm x 0.5mm) AEC-Q101 qualified Moisture Sensitivity Level(MSL -1) Lead-free, halogen-free, and RoHS compliant

The SP3423 integrates 2 channels of low capacitance steering diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The SP3423 can safely absorb repetitive ESD strikes above the maximum contact level specified in IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation. The low off-state capacitance makes it ideal for protecting high-speed signal lines such as USB2.0 and 1Gb Ethernet with an extremely low dynamic resistance to protect the most sensitive, state of the art chipsets against ESD transients. ESD, IEC 61000-4-2, ±10kV contact, ±15 kV air EFT, IEC 61000-4-4, 80 A (tP=5/50ns) Lightning, 2 A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 0.2pF (TYP) per I/O Low leakage current of 0.01μA (TYP) at 5V Tiny μDFN( JEDEC MO229) package (1.2mm x 1.0mm x 0.5mm) AEC-Q101 qualified Moisture Sensitivity Level(MSL -1) Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
TVS Protection Diode - 144-SP3423-02UTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP3423-02UTG
TVS Protection Diode 144-SP3423-02UTG
Trans Voltage Suppressor Diode, Product overview: SP3423-02UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3423-02UTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SP3423-02UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3423-02UTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 18-SP3423-02UTGDKR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.25x1)

15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.25x1)

Buy Now Datasheet
TVS Diodes - 18-SP3423-02UTGCT-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.25x1)

15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.25x1)

Buy Now Datasheet
TVS Diodes - 18-SP3423-02UTGTR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.25x1)

15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.25x1)

Buy Now Datasheet
TVS - TVS - Diodes - SP3423-02UTG - 934719-SP3423-02UTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP3423-02UTG
934719-SP3423-02UTG
TVS - TVS - Diodes - SP3423-02UTG 934719-SP3423-02UTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 934719-SP3423-02UTG Series: SP3423, SPA® Operating Temperature Range: -40°C ~ 125°C (TA) Features: 15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.25x1) Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: 6-µDFN (1.25x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080 Other Part Number: 18-SP3423-02UTGDKR, 18-SP3423-02UTGTR, 18-SP3423-02UTGCT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 934719-SP3423-02UTG
Series: SP3423, SPA®
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.25x1)
Package: 6-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 6-µDFN (1.25x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: 18-SP3423-02UTGDKR, 18-SP3423-02UTGTR, 18-SP3423-02UTGCT

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3423-02UTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3423-02UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3423-02UTG
TVS DIODE 5VWM 15VC 6UDFN

TVS DIODE 5VWM 15VC 6UDFN

Supplier's Site
TVS Diodes SP3423-02UTG
TVS DIODE 5VWM 15VC 6UDFN

TVS DIODE 5VWM 15VC 6UDFN

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP3423-02UTG 144-SP3423-02UTG 18-SP3423-02UTGDKR-ND 934719-SP3423-02UTG SP3423-02UTG SP3423-02UTG
Product Name 0.2pF, +10kV/-10kV Diode Array TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SP3423-02UTG Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Type General Purpose; Zener; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 5 volts
VBR 7 to ? volts 7 volts 7 volts 7 volts
CT 0.9600 pF
Unlock Full Specs
to access all available technical data