Diode Schottky 60V 3A Through Hole DO-201AD
Diode Schottky 60V 3A Through Hole DO-201AD
3A 60V SCHOTTKY RECTIFIER, DO-201AD, 13IN. REEL
Schottky Diodes & Rectifiers Rectifier 60V 80A
DIODE SCHOTTKY 60V 3A DO201AD
DIODE SCHOTTKY 60V 3A DO201AD
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SR306-TPMSTR-ND | 70055786 | SR306-TP | SR306-TP | SR306-TP |
| Product Name | Single Diodes | 3A 60V SCHOTTKY RECTIFIER, DO-201AD, 13IN. REEL | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | |||
| Package | DO-201 | DO-201; DO-201AD | DO-201 | DO-201; DO-201AD, Axial | |
| VF | 0.8500 volts | 0.7200 volts | 0.7200 volts |