USB Port Transient Suppressors 8-Pin
USB Port Transient Suppressors 8-Pin
USB Port Transient Suppressors 8-Pin
Manufacturer: Texas Instruments
Win Source Part Number: 1252584-SN65240P
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
USB TVS Diode, 4 Ch, 35pF, 7V Clamp, 60W PPK, PDIP Product overview: SN65240P from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 35pF, 7V, 60W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 35pF, 7V, 60W, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SN65240P can be used for catalog matching and distributor lookup.
Trans Voltage Suppressor Diode, 60W, 6V V(RWM), Unidirectional, 4 Element, Silicon, MS-001BA
TVS DEVICE MIXED 7V 8DIP
IC DUAL USB PORT TVS 8-DIP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 6658775 | 6658775P | 1252584-SN65240P | 149-SN65240P | SN65240P | SN65240P | SN65240P |
| Product Name | TVS Diodes | TVS Diodes | TVS - TVS - Mixed Technology - SN65240P | 35pF 7V 60W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology | |
| Direction | Unidirectional | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | Pdip | PDIP | Rail/Tube | 8-PDIP | 8-DIP (0.300", 7.62mm) | ||
| Pin Count | 8 | 8 | |||||
| Arrangement | Common Anode |