The SP4060-08ATG integrates low capacitance diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust device can safely absorb up to 20A per IEC61000-4-5 (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC61000-4-2 International Standard. Their low loading capacitance also makes them ideal for protecting high speed signal pins. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 20A (8/20μs) Low capacitance of 4.4pF (TYP) per I/O Low leakage current of 1μA (MAX) at 2.5V Moisture Sensitivity Level (MSL-1)
TVS Diode, 300W, 2.5V VRWM, Unidirectional, 8 Ch, MSOP, SMT Product overview: SP4060-08ATG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 2.5V, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 2.5V, MSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4060-08ATG can be used for catalog matching and distributor lookup.
15V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
15V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
15V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
TVS DIODE 2.5VWM 15VC 10MSOP
DIODE, ESD PROTECTION, 2.5V, MSOP-10; Clamping Voltage Vc Max:15V; Diode Case Style:MSOP; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP4060 Series; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes
TVS DIODE 2.5VWM 15VC 10MSOP
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP4060-08ATG | 144-SP4060-08ATG | F1691CT-ND | SP4060-08ATG | 33AC1027 | SP4060-08ATG |
| Product Name | Low Voltage, Low Capacitance Diode Array for Surge Protection | 300W 2.5V MSOP TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Esd Protection, 2.5V, Msop-10; Clamping Voltage Vc Max Littelfuse | TVS Diodes |
| Diode Type | Zener; Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VR | 2.5 volts | |||||
| CT | 4.4 pF | |||||
| Configuration | Single | Single |