This SP3530-01ETG unidirectional diode is fabricated in a proprietary silicon avalanche technology. This provides a high level of protection for electronic equipment that may be exposed to electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation. The extremely low loadingcapacitance also makes it ideal for protecting high speed signal pins such as V-By-One®, HDMI, USB3.0, USB2.0, and IEEE 1394. ESD IEC61000-4-2, ±22 kV by contact, ±22 kV through air EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC61000-4-5 2nd edition, 2.5 A (tp=8/20μs) Low capacitance of 0.3pF (TYP) at 3GHz Low profile 0201 DFN packages and SOD882 packages Facilitates excellent signal integrity ELV Compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant
TVS Diode, Transient Voltage Suppressor Product overview: SP3530-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3530-01ETG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1300846-SP3530-01ETG
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SP3530, SPA®
Type: Zener
Package: Tape & Reel
Applications: Automotive, HDMI
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V (Max)
Voltage - Breakdown (Min): 8.2V (Typ)
Voltage - Clamping (Max) @ Ipp: 11.8V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 0.3pF @ 3GHz
Current - Peak Pulse (10/1000µs): 2.5A (8/20µs)
Package / Case: SOD-882
Supplier Device Package: SOD-882
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SP3530-01ETG,F10268
11.8V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
11.8V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
11.8V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
TVS DIODE, UNIDIR, 7V, SOD-882; Product Range:SPA SP3530 Series; TVS Polarity:Unidirectio
TVS DIODE 7VWM 11.8VC SOD882
TVS DIODE 7VWM 11.8VC SOD882
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP3530-01ETG | 144-SP3530-01ETG | 1300846-SP3530-01ETG | F10268CT-ND | 27AK1569 | SP3530-01ETG | SP3530-01ETG |
| Product Name | 0.3pF 22 kV unidirectional TVS diode | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Tvs Diode, Unidir, 7V, Sod-882; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VR | 7 volts | ||||||
| CT | 0.3000 pF | 0.3000 pF | |||||
| Configuration | Single | Single |