250 V High Voltage Switching Diode, SOD-123 2 LEAD, 3000-REEL Product overview: SMMSD103T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMMSD103T1G can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 250V V(RRM), Silicon
Manufacturer: onsemi
Win Source Part Number: 1325797-SMMSD103T1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 250 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 1 µA @ 200 V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SOD-123
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 2156-SMMSD103T1G-OS,
Base Product Number: SMMSD103
RoHS Status: ROHS3 Compliant
Diode Standard 250V 200mA (DC) Surface Mount SOD-123
Diode Standard 250V 200mA (DC) Surface Mount SOD-123
Diode Standard 250V 200mA (DC) Surface Mount SOD-123
DIODE GEN PURP 250V 200MA SOD123
DIODE GEN PURP 250V 200MA SOD123
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 280-SMMSD103T1G | SMMSD103T1G | 1325797-SMMSD103T1G | SMMSD103T1GOSCT-ND | SMMSD103T1G | SMMSD103T1G |
| Product Name | 250 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | SOD-123; SOD-123-CPR | SOD-123; SOD-123 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IO | 0.2000 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Life Cycle Stage | Active | Active |