The SP725 is an array of SCR/Diode bipolar structures for ESD and overvoltage protection of sensitive input circuits. The SP725 has 2 protection SCR/Diode device structures per input. There are a total of 4 available inputs that can be used to protect up to 4 external signal or bus lines. Over-voltage protection is from the IN (Pins 1 - 4) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 5,6) or one –VBE diode threshold below V- (Pin 7,8). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. ESD Interface per HBM Standards: IEC 61000-4-2, Direct Discharge - 8kV (Level 4); IEC 61000-4-2, Air Discharge - 15kV (Level 4); MIL-STD-3015.7 - 25kV Peak Current Capability: IEC 61000-4-5 8/20 μs Peak Pulse Current - ± 14 A; Single Transient Pulse, 100 μs Pulse Width - ± 8 A Designed to Provide Overvoltage Protection: Single-Ended Voltage Range to +30V; Differential Voltage Range to ±15 V Fast Switching - 2 ns Rise Time Low Input Leakages - 5 nA at 25 °C Typical Low Input Capacitance - 5 pF Typical An Array of 4 SCR/Diode Pairs Operating Temperature Range - -40 °C to 105 °C
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1257682-SP725ABTG
Packaging: Reel
Mounting Style: SMD
Applications: General Purpose
Technology: Mixed Technology
Categories: Circuit Protection
Supplier Device Package: 8-SOIC
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Bidirectional TVS Diode, 30V, 14A, 4-Ch, SOIC Product overview: SP725ABTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 14A, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 14A, SOIC, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SP725ABTG can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors 6Ch High Energy SCR
DIODE, SCR, SOIC-8; Clamping Voltage Vc Max:-; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:30V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited; Thyristor Case:SOIC RoHS Compliant: Yes
TVS DEVICE MIXED 8SOIC
TVS ARRAY ESD 4CH 2-30V 8SOIC
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | SP725ABTG | 1257682-SP725ABTG | 149-SP725ABTG | SP725ABTG | 08P5371 | SP725ABTG | SP725ABTG |
| Product Name | 5pF, 8kV, SCR & Diode Rail Clamp Array | TVS - TVS - Mixed Technology - SP725ABTG | 30V 14A SOIC TVS Protection Diode | TVS Diodes / ESD Suppressors | Diode, Scr, Soic-8; Clamping Voltage Vc Max Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VR | 30 volts | ||||||
| CT | 5 pF |