DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 30 40 50 60 70 80 81 82 83 84 85 86 87 88 89 90 91 92 93 100 110 120 130 140 150 200 250 300 350 400 417
Product Name Notes
2A 4NS 75V 1.25V@150MA 150MA SOT
70V 1 PAIR COMMON ANODE 1.25V 20
75V 1 PAIR IN SERIES 1.25V 4NS 2
75V 1 PAIR IN SERIES 1.25V@150MA
75V 1.25V@150MA 4NS 150MA SOT-32
75V 2 PAIRS IN SERIES 1.25V@150M
BAV756S-Q/SOT363/SC- 88
BAW56QA-Q/SOT1215/DF N1010D-3
BAW56W-AQ
DIODE ARR GP 100V 215MA SOT23-3
DIODE ARR GP 100V 215MA TO-236AB
DIODE ARR GP 300V 250MA SOT-143B
DIODE ARR GP 90V 290MA DFN1010D3
DIODE ARR GP 90V 300MA DFN1110D3
DIODE ARR GP 90V 375MA DFN1412-6
Diode Array 1 Pair Common Anode Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 1 Pair Common Anode Standard 50V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 70V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 70V 215mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 70V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 70V 250mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 75V 150mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Standard 75V 150mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 75V 150mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Standard 75V 150mA Surface Mount SOT-523
Diode Array 1 Pair Common Anode Standard 75V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 75V 160mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 75V 200mA (DC) Surface Mount SOT-723
Diode Array 1 Pair Common Anode Standard 75V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 75V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 80V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Standard 80V 200mA (DC) Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Anode Standard 80V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 85V 125mA (DC) Surface Mount SOT-523
Diode Array 1 Pair Common Anode Standard 85V 140mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 85V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 85V 215mA (DC) Surface Mount SOT-523
Diode Array 1 Pair Common Anode Standard 85V 75mA (DC) Surface Mount SOT-523
Diode Array 1 Pair Common Anode Standard 85V 75mA Surface Mount SOT-523
Diode Array 1 Pair Common Anode Standard 90V 150mA (DC) Surface Mount SC-101, SOT-883
Diode Array 1 Pair Common Anode Standard 90V 150mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Standard 90V 150mA (DC) Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Anode Standard 90V 180mA (DC) Surface Mount 3-XDFN Exposed Pad
Diode Array 1 Pair Common Anode Standard 90V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 100V 150mA (DC) Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Cathode Standard 100V 175mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Cathode Standard 400V 1A (DC) Surface Mount TO-243AA
Diode Array 1 Pair Common Cathode Standard 400V 500mA Surface Mount TO-243AA
Diode Array 1 Pair Common Cathode Standard 50V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 50V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 50V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 70V 215mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 75V 150mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount SOT-523
Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 75V 300mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-74, SOT-457
Diode Array 1 Pair Common Cathode Standard 80V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 80V 200mA (DC) Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Cathode Standard 85V 75mA (DC) Surface Mount SOT-523
Diode Array 1 Pair Series Connection Standard 100V 150mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 100V 150mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 100V 150mA Surface Mount SC-76, SOD-323
Diode Array 1 Pair Series Connection Standard 100V 150mA Surface Mount SC-89, SOT-490
Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount, Wettable Flank 3-XDFN Exposed Pad
Diode Array 1 Pair Series Connection Standard 100V 215mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 70V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 70V 200mA Surface Mount SOT-563, SOT-666
Diode Array 1 Pair Series Connection Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 70V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 75V 215mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 80V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 80V 200mA (DC) Surface Mount SC-75, SOT-416
Diode Array 1 Pair Series Connection Standard 80V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 85V 75mA (DC) Surface Mount SOT-523
Diode Array 1 Pair Series Connection Standard 85V 75mA Surface Mount SOT-523
Diode Array 1 Pair Series Connection Standard 90V 170mA (DC) Surface Mount 3-XDFN Exposed Pad
Diode Array 2 Independent Standard 300V 250mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Independent Standard 300V 250mA (DC) Surface Mount TO-253-4, TO-253AA
Diode Array 2 Pair CA + CC Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair CA + CC Standard 90V 250mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Common Anode Standard 100V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Common Anode Standard 100V 150mA Surface Mount SOT-563, SOT-666
Diode Array 2 Pair Common Anode Standard 100V 250mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Common Anode Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Common Anode Standard 80V 200mA (DC) Surface Mount 6-VSSOP, SC-88, SOT-363
Diode Array 2 Pair Common Anode Standard 80V 200mA (DC) Surface Mount SC-74, SOT-457
Diode Array 2 Pair Common Anode Standard 90V 250mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Common Cathode Standard 80V 200mA (DC) Surface Mount SC-74, SOT-457
Diode Array 2 Pair Common Cathode Standard 90V 375mA (DC) Surface Mount 6-XFDFN Exposed Pad
Diode Array 2 Pair Series Connection Standard 100V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Standard 75V 150mA Surface Mount SOT-563, SOT-666
Diode Array 2 Pair Series Connection Standard 75V 215mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Standard 75V 215mA (DC) Surface Mount SOT-563, SOT-666
Diode Array 2 Pair Series Connection Standard 75V 215mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Standard 80V 100mA (DC) Surface Mount SC-74, SOT-457
Diode Array 2 Pair Series Connection Standard 80V 200mA (DC) Surface Mount 6-VSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Standard 80V 200mA (DC) Surface Mount SC-74, SOT-457
DIODE ARRAY 90V 250MA 6TSSOP
DIODE ARRAY GP 100V 150MA SC70-3
DIODE ARRAY GP 100V 150MA SOT323
DIODE ARRAY GP 100V 150MA SOT363
DIODE ARRAY GP 100V 150MA USM
DIODE ARRAY GP 100V 175MA SOT323
DIODE ARRAY GP 100V 200MA 6TSSOP
DIODE ARRAY GP 100V 200MA SOT363
DIODE ARRAY GP 100V 215MA SOT23
DIODE ARRAY GP 100V 250MA SOT23
DIODE ARRAY GP 100V 250MA SOT363
DIODE ARRAY GP 100V 715MA SC70-3
DIODE ARRAY GP 100V DFN1412D-3
DIODE ARRAY GP 300V 250MA 6TSSOP
DIODE ARRAY GP 50V 200MA SOT23-3
DIODE ARRAY GP 50V 215MA TO236AB
DIODE ARRAY GP 70V 150MA SOT23-3
DIODE ARRAY GP 70V 200MA SC70-3
DIODE ARRAY GP 70V 200MA SOT-323
DIODE ARRAY GP 70V 200MA SOT23-3
DIODE ARRAY GP 70V 200MA SOT23
DIODE ARRAY GP 70V 215MA SOT23-3
DIODE ARRAY GP 70V 250MA SOT23-3
DIODE ARRAY GP 70V 350MA SOT23-3
DIODE ARRAY GP 75V 150MA SOT-323
DIODE ARRAY GP 75V 150MA SOT-363
DIODE ARRAY GP 75V 150MA SOT23-3
DIODE ARRAY GP 75V 160MA SOT23
DIODE ARRAY GP 75V 175MA SOT-323
DIODE ARRAY GP 75V 200MA SOT-723
DIODE ARRAY GP 75V 215MA SOT23-3
DIODE ARRAY GP 75V 300MA SOT23-3
DIODE ARRAY GP 80V 215MA SOT-323
DIODE ARRAY GP 85V 150MA SOT-363
DIODE ARRAY GP 85V 160MA SOT23-3
DIODE ARRAY GP 85V 75MA SOT-523
DIODE ARRAY GP 90V 150MA SOT-323
DIODE ARRAY GP 90V 150MA SOT-363
DIODE ARRAY GP 90V 215MA TO236AB
DIODE ARRAY GP 90V 250MA 6-TSSOP
Diode Avalanche 90V 400mA (DC) Through Hole DO-35
DIODE DUAL 300V 250MA 6TSSOP
DIODE HIGH SPEED SWITCHING
Diode Standard 120V 250mA (DC) Through Hole DO-35 (DO-204AH)
Diode Standard 125V 200mA Through Hole DO-35 (DO-204AH)
Diode Standard 125V 200mA Through Hole DO-35
Diode Standard 125V 500mA Through Hole DO-35
Diode Standard 150V 200mA Through Hole DO-35
Diode Standard 25V 300mA (DC) Through Hole DO-35 (DO-204AH)
Diode Standard 400V 1A (DC) Surface Mount PG-SOT89
Diode Standard 50V 200mA Through Hole DO-35
Diode Standard 50V 300mA (DC) Through Hole DO-35 (DO-204AH)
Diode Standard 60V 600mA (DC) Through Hole DO-35 (DO-204AH)
Diode Standard 70V 200mA (DC) Surface Mount SC-70-3 (SOT323)
DIODE STANDARD 75V 150MA SOT323
Diode Standard 75V 250mA (DC) Through Hole ALF2
Diode Standard 75V 300mA Through Hole DO-35
DIODE SWITCH DUAL 70V SC-75
DIODE SWITCH DUAL CC 70V SOT323
DIODE SWITCH SS DUAL 70V SOT-23
DIODE VARACTOR 6V SNGLE SOD-523
DIODES
FAST SWITCHING DIODE SOT23 T&R 1
HIGH-SPEED SWITCHING, 100V, 215M
IC
SMALL SIGNAL DIODE, SOT-323, 85V
SOT-23, 100V, 0.15A, SWITCHING D
SOT-23, 100V, 0.215A, SWITCHING
SOT-323, 100V, 0.15A, SWITCHING
SOT-323, 100V, 0.215A, SWITCHING
SWITCHING DIODES
SWITCHING DIODEVR100VIF150MASO T-
SWITCHING DIODEVR100VIO215MASO T-
Varactors 1 Pair Common Cathode 15V Surface Mount SOT-23 (TO-236AB)
Varactors 1 Pair Common Cathode 18V Surface Mount SOT-23 (TO-236AB)
Varactors Single 10V Surface Mount SOD-323
Varactors Single 10V Surface Mount SOD-523
Varactors Single 13V Surface Mount SOD-523
Varactors Single 20V Surface Mount SOD-523
Varactors Single 28V Surface Mount PG-SOD323-2
Varactors Single 30V Surface Mount DFN1006D-2
Varactors Single 30V Surface Mount PG-SC79-2
Varactors Single 30V Surface Mount PG-SOD323-2
Varactors Single 30V Surface Mount SCD-80
Varactors Single 30V Surface Mount SOD-323
Varactors Single 30V Surface Mount SOD-523
Varactors Single 30V Surface Mount SOD2
Varactors Single 32V Surface Mount DFN1006D-2
Varactors Single 32V Surface Mount SOD-323
Varactors Single 32V Surface Mount SOD-523
Varactors Single 32V Surface Mount SOD2
Varactors Single 6V Surface Mount SOD-523
Varactors Single 6V Surface Mount SOD2

<< Prev Next >>