onsemi Diode Arrays BAW56LT1

Description
DIODE ARRAY GP 70V 200MA SOT23-3
Request a Quote Datasheet
Description
DIODE ARRAY GP 70V 200MA SOT23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAW56LT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW56LT1OSTR-ND
Diode Arrays BAW56LT1OSTR-ND
DIODE ARRAY GP 70V 200MA SOT23-3

DIODE ARRAY GP 70V 200MA SOT23-3

Buy Now Datasheet
Miscellaneous - BAW56LT1 - 818808-BAW56LT1 - Win Source Electronics
Laguna Hills, CA, United States
Miscellaneous - BAW56LT1
818808-BAW56LT1
Miscellaneous - BAW56LT1 818808-BAW56LT1
Manufacturer: ON Semiconductor Win Source Part Number: 818808-BAW56LT1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 818808-BAW56LT1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual 70 V SOT-23 Diode and Rectifier
286-BAW56LT1
Dual 70 V SOT-23 Diode and Rectifier 286-BAW56LT1
70 V Dual Common Anode Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BAW56LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56LT1 can be used for catalog matching and distributor lookup.

70 V Dual Common Anode Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BAW56LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAW56LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAW56LT1
Discrete Semiconductor Products - Diodes - Rectifiers BAW56LT1
DIODE ARRAY GP 70V 200MA SOT23-3

DIODE ARRAY GP 70V 200MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diodes Rectifiers Rectifiers
Product Number BAW56LT1OSTR-ND 818808-BAW56LT1 286-BAW56LT1 BAW56LT1
Product Name Diode Arrays Miscellaneous - BAW56LT1 Dual 70 V SOT-23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SC-59; SOT23
Unlock Full Specs
to access all available technical data