Win Source Part Number: 1001471-BB174X
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.22pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 30 V
Capacitance Ratio: 10.9
Capacitance Ratio Condition: C1/C28
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: NXP USA Inc.
Other Names: 568-11815-6,568-1181
Base Product Number: BB174
Varactors Single 30V Surface Mount SOD-523
Varactors Single 30V Surface Mount SOD-523
Varactors Single 30V Surface Mount SOD-523
DIODE VHF VAR CAP 30V SOD523 Product overview: BB174X from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB174X can be used for catalog matching and distributor lookup.
DIODE VHF VAR CAP 30V SOD523
DIODE VHF VAR CAP 30V SOD523
Varactor Diodes VHF variable capacitance diode
RF DIODE, 2.225PF, 0.02A, SOD-523; Capacitance Cd Max @ Vr F:2.225pF; Forward Current If(AV):20mA; Repetitive Reverse Voltage Vrrm Max:30V; Operating Temperature Max:125°C; Diode Case Style:SOD-523; No. of Pins:2 Pin; Product RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | Varactor Diodes | Diodes | Varactor Diodes | RF Diodes |
| Product Number | 1001471-BB174X | 568-11815-1-ND | 282-BB174X | BB174X | BB174X | BB174X | 45AC6373 |
| Product Name | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) | 30V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) | Varactor Diodes | Rf Diode, 2.225Pf, 0.02A, Sod-523; Capacitance Cd Max @ Vr F Nxp |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) | SOD-523; SOD-523 | SOD-523; SOD-523-2 | SOD-523; SOD-523 | |
| CDmin/CDmax | 10.9 | ||||||
| CT | 2.22 pF | 2.22 pF | 2.23 pF | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | |
| RoHS Compliant | RoHS | RoHS |