Vishay Precision Group Switching Diodes BAV99-E3-08

Description
Diode Switching 70V 0.15A
Request a Quote Datasheet
Description
Diode Switching 70V 0.15A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 7102765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7102765
Switching Diodes 7102765
Diode Switching 70V 0.15A

Diode Switching 70V 0.15A

Supplier's Site
Switching Diodes - 7102765P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7102765P
Switching Diodes 7102765P
Diode Switching 70V 0.15A

Diode Switching 70V 0.15A

Supplier's Site
Switching Diodes - 1696127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1696127
Switching Diodes 1696127
Diode Switching 70V 0.15A

Diode Switching 70V 0.15A

Supplier's Site
0.15A 70V Diode and Rectifier - 280-BAV99-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15A 70V Diode and Rectifier
280-BAV99-E3-08
0.15A 70V Diode and Rectifier 280-BAV99-E3-08
Rectifier Diode, 2 Element, 0.15A, 70V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAV99-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV99-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 2 Element, 0.15A, 70V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAV99-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV99-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAV99-E3-08 - 1022243-BAV99-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV99-E3-08
1022243-BAV99-E3-08
Diodes, Rectifiers - Arrays - BAV99-E3-08 1022243-BAV99-E3-08
Manufacturer: Vishay Win Source Part Number: 1022243-BAV99-E3-08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 2.5μA @ 70V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 150mA Family Name: BAV99 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BAV99-V; BAV99-V-GS08; BAV99-V-GS18; BAV99-HE3-18; Introduction Date: July 06, 2013 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1022243-BAV99-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 2.5μA @ 70V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 150mA
Family Name: BAV99
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BAV99-V; BAV99-V-GS08; BAV99-V-GS18; BAV99-HE3-18;
Introduction Date: July 06, 2013
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - BAV99-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99-E3-08DKR-ND
Diode Arrays BAV99-E3-08DKR-ND
Diode Array 1 Pair Series Connection Standard 70V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 70V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV99-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99-E3-08TR-ND
Diode Arrays BAV99-E3-08TR-ND
Diode Array 1 Pair Series Connection Standard 70V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 70V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV99-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99-E3-08CT-ND
Diode Arrays BAV99-E3-08CT-ND
Diode Array 1 Pair Series Connection Standard 70V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 70V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV99-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV99-E3-08
Diode Arrays BAV99-E3-08
DIODE ARRAY GP 70V 150MA SOT23

DIODE ARRAY GP 70V 150MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAV99-E3-08
DIODE ARRAY GP 70V 150MA SOT23-3

DIODE ARRAY GP 70V 150MA SOT23-3

Supplier's Site
Diode, Small Signal, 70V, Sot-23; Diode Configuration Vishay - 68Y9289 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 70V, Sot-23; Diode Configuration Vishay
68Y9289
Diode, Small Signal, 70V, Sot-23; Diode Configuration Vishay 68Y9289
DIODE, SMALL SIGNAL, 70V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:4.5A; Product Range:- RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 70V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:4.5A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Small Signal, 70V, Sot-23; Diode Configuration Vishay - 09X2420 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 70V, Sot-23; Diode Configuration Vishay
09X2420
Diode, Small Signal, 70V, Sot-23; Diode Configuration Vishay 09X2420
DIODE, SMALL SIGNAL, 70V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:4.5A; Product Range:- RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 70V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:4.5A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Switching, 70V, Sot-23; Diode Configuration Vishay - 48AC6486 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 70V, Sot-23; Diode Configuration Vishay
48AC6486
Diode, Switching, 70V, Sot-23; Diode Configuration Vishay 48AC6486
DIODE, SWITCHING, 70V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):150mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SWITCHING, 70V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):150mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers Diodes Diodes
Product Number 7102765 7102765P 280-BAV99-E3-08 1022243-BAV99-E3-08 BAV99-E3-08DKR-ND BAV99-E3-08 BAV99-E3-08 68Y9289 48AC6486
Product Name Switching Diodes Switching Diodes 0.15A 70V Diode and Rectifier Diodes, Rectifiers - Arrays - BAV99-E3-08 Diode Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode, Small Signal, 70V, Sot-23; Diode Configuration Vishay Diode, Switching, 70V, Sot-23; Diode Configuration Vishay
Diode Applications Switching Switching Switching
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package SOT23; Sot-23 SOT23; SOT-23 Tape and Reel SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
Pin Count 3 3
IO 0.1500 amps
Unlock Full Specs
to access all available technical data