Manufacturer: NXP
Win Source Part Number: 098426-BB145B,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.95pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 6V
Capacitance Ratio: 2.2
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Varactors Single 6V Surface Mount SOD-523
Varactors Single 6V Surface Mount SOD-523
Varactors Single 6V Surface Mount SOD-523
DIODE VAR CAP 6V SOD-523 Product overview: BB145B,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB145B,115 can be used for catalog matching and distributor lookup.
DIODE VAR CAP 6V SOD-523
RF DIODE, 2.95PF, 0.02A, SOD-523-2; Capacitance Cd Max @ Vr F:2.95pF; Forward Current If(AV):20mA; Repetitive Reverse Voltage Vrrm Max:8V; Operating Temperature Max:150°C; Diode Case Style:SOD-523; No. of Pins:2 Pin; Product Range:-;RoHS Compliant: Yes
VARIABLE CAPACITANCE DIODE, FULL REEL; Capacitance Cd Max @ Vr F:7.2pF; Forward Current If(AV):20mA; Repetitive Reverse Voltage Vrrm Max:8V; Operating Temperature Max:150°C; Diode Case Style:SOD-523; No. of Pins:2 Pin; No. of Pins:2 RoHS Compliant: Yes
DIODE VAR CAP 6V SOD-523
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | Diodes | RF Diodes | Diodes | Varactor Diodes |
| Product Number | 098426-BB145B,115 | 568-3428-2-ND | 282-BB145B,115 | BB145B,115 | 31AC6222 | 70R2147 | BB145B,115 |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - BB145B,115 | Variable Capacitance (Varicaps, Varactors) | 6V Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Rf Diode, 2.95Pf, 0.02A, Sod-523-2; Capacitance Cd Max @ Vr F Nxp | Variable Capacitance Diode, Full Reel; Capacitance Cd Max @ Vr F Nxp | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) | SOD-523; SOD-523 | SOD-523; SOD-523 | ||
| CDmin/CDmax | 2.2 | ||||||
| CT | 2.95 pF | 2.95 pF | 2.95 pF | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) |