onsemi Single Diodes BAW62

Description
Diode Standard 75V 300mA Through Hole DO-35
Request a Quote Datasheet
Description
Diode Standard 75V 300mA Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAW62-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAW62-ND
Single Diodes BAW62-ND
Diode Standard 75V 300mA Through Hole DO-35

Diode Standard 75V 300mA Through Hole DO-35

Buy Now Datasheet
Diodes, Rectifiers - Single - BAW62 - 011071-BAW62 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAW62
011071-BAW62
Diodes, Rectifiers - Single - BAW62 011071-BAW62
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 011071-BAW62 Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 300mA Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 011071-BAW62
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 300mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
 - BAW62 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode

Rectifier Diode

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAW62 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAW62
Discrete Semiconductor Products - Diodes - Rectifiers BAW62
DIODE GEN PURP 75V 300MA DO35

DIODE GEN PURP 75V 300MA DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number BAW62-ND 011071-BAW62 BAW62 BAW62
Product Name Single Diodes Diodes, Rectifiers - Single - BAW62 Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) 175 C (347 F)
Diode Type Standard
VF 1 volts 1 volts
VR 75 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1461719 - RS Components, Ltd.
Specs
Package Type t
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRSCH25000 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 500 mA
trr 5000 ns
View Details
Schottky Diode and Rectifier - 280-50WQ06FNPBF - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers