Win Source Part Number: 1023488-BAW156HMT116
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 5 nA @ 75 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 215mA (DC)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SSD3
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: 846-BAW156HMT116TR,8
Base Product Number: BAW156
DIODE ARRAY GP 80V 215MA SSD3 Product overview: BAW156HMT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW156HMT116 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Anode Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY GP 80V 215MA SSD3
DIODE, SMALL SIGNAL, 0.125A, 80V, SOT23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):125mA; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:3µs; Forward Surge RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diodes |
| Product Number | 1023488-BAW156HMT116 | 286-BAW156HMT116 | 846-BAW156HMT116CT-ND | BAW156HMT116 | 81AC4448 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 80V 215MA Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, 0.125A, 80V, Sot23; Diode Configuration Rohm |
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | 1.1 volts | ||
| VR | 80 volts | 80 volts | |||
| IR | 0.0050 mA | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |