DIODES Incorporated Diode Arrays BAW56-7-F

Description
Diode Array 1 Pair Common Anode Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAW56-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW56-FDITR-ND
Diode Arrays BAW56-FDITR-ND
Diode Array 1 Pair Common Anode Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAW56-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW56-FDIDKR-ND
Diode Arrays BAW56-FDIDKR-ND
Diode Array 1 Pair Common Anode Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAW56-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW56-FDICT-ND
Diode Arrays BAW56-FDICT-ND
Diode Array 1 Pair Common Anode Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAW56-7-F - 011065-BAW56-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAW56-7-F
011065-BAW56-7-F
Diodes, Rectifiers - Arrays - BAW56-7-F 011065-BAW56-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 011065-BAW56-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 2.5μA @ 75V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 300mA (DC) Family Name: BAW56 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MMBD7000; BAW56-7-F; BAW56Q-7-F; BAW56Q-13-F; Introduction Date: October 30, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 011065-BAW56-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2.5μA @ 75V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 300mA (DC)
Family Name: BAW56
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MMBD7000; BAW56-7-F; BAW56Q-7-F; BAW56Q-13-F;
Introduction Date: October 30, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
75V 300MA SOT23 Diode and Rectifier
286-BAW56-7-F
75V 300MA SOT23 Diode and Rectifier 286-BAW56-7-F
DIODE ARRAY GP 75V 300MA SOT23-3 Product overview: BAW56-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56-7-F can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 300MA SOT23-3 Product overview: BAW56-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAW56-7-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAW56-7-F
Diode Arrays BAW56-7-F
DIODE ARRAY GP 75V 300MA SOT23-3

DIODE ARRAY GP 75V 300MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAW56-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAW56-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAW56-7-F
DIODE ARRAY GP 75V 300MA SOT23-3

DIODE ARRAY GP 75V 300MA SOT23-3

Supplier's Site
Diode, Small Signal, 75V, 0.3A, Sot-23; Diode Configuration Diodes Inc. - 07AH3612 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 75V, 0.3A, Sot-23; Diode Configuration Diodes Inc.
07AH3612
Diode, Small Signal, 75V, 0.3A, Sot-23; Diode Configuration Diodes Inc. 07AH3612
DIODE, SMALL SIGNAL, 75V, 0.3A, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):300mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Forward Surge RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 75V, 0.3A, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):300mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Small Signal, 75V, 0.3A, Sot-23; Diode Configuration Diodes Inc. - 07AH3611 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 75V, 0.3A, Sot-23; Diode Configuration Diodes Inc.
07AH3611
Diode, Small Signal, 75V, 0.3A, Sot-23; Diode Configuration Diodes Inc. 07AH3611
DIODE, SMALL SIGNAL, 75V, 0.3A, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):300mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Forward Surge RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 75V, 0.3A, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):300mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers Diodes
Product Number BAW56-FDITR-ND 011065-BAW56-7-F 286-BAW56-7-F BAW56-7-F BAW56-7-F 07AH3612
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAW56-7-F 75V 300MA SOT23 Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode, Small Signal, 75V, 0.3A, Sot-23; Diode Configuration Diodes Inc.
Arrangement Common Anode Common Anode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -55 C (-67 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Diode Type Standard
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data