Rectifier Diode, 2 Element, 0.2A, 80V V(RRM), Silicon
Diode Array 1 Pair Common Cathode Standard 80V 200mA (DC) Surface Mount SC-70, SOT-323
DIODE ARRAY GP 80V 200MA SOT323
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | BAV70WH6433XTMA1 | BAV70WH6433XTMA1-ND | BAV70WH6433XTMA1 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | SOT323 | SOT323; SC-70, SOT-323 | |
| Life Cycle Stage | Obsolete | Last Shipments | |
| RoHS Compliant | RoHS |