DIODES Incorporated 75V 215MA Diode and Rectifier BAV99DW-7-F

Description
DIODE ARRAY GP 75V 215MA SOT363 Product overview: BAV99DW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99DW-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 75V 215MA SOT363 Product overview: BAV99DW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99DW-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 215MA Diode and Rectifier
286-BAV99DW-7-F
75V 215MA Diode and Rectifier 286-BAV99DW-7-F
DIODE ARRAY GP 75V 215MA SOT363 Product overview: BAV99DW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99DW-7-F can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 215MA SOT363 Product overview: BAV99DW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99DW-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAV99DW-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99DW-FDITR-ND
Diode Arrays BAV99DW-FDITR-ND
Diode Array 2 Pair Series Connection Standard 75V 215mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Series Connection Standard 75V 215mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - BAV99DW-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99DW-FDICT-ND
Diode Arrays BAV99DW-FDICT-ND
Diode Array 2 Pair Series Connection Standard 75V 215mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Series Connection Standard 75V 215mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - BAV99DW-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99DW-FDIDKR-ND
Diode Arrays BAV99DW-FDIDKR-ND
Diode Array 2 Pair Series Connection Standard 75V 215mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Series Connection Standard 75V 215mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAV99DW-7-F - 011054-BAV99DW-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV99DW-7-F
011054-BAV99DW-7-F
Diodes, Rectifiers - Arrays - BAV99DW-7-F 011054-BAV99DW-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 011054-BAV99DW-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 2.5μA @ 75V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 2 Pair Series Connection Current - Average Rectified (Io) (per Diode): 215mA (DC) Family Name: BAV99DW Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-363 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BAV99L-AL6-R; BAV99G-AL6-R; BAV99S; Introduction Date: October 05, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 011054-BAV99DW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2.5μA @ 75V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 2 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 215mA (DC)
Family Name: BAV99DW
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BAV99L-AL6-R; BAV99G-AL6-R; BAV99S;
Introduction Date: October 05, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - BAV99DW-7-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV99DW-7-F
Diode Arrays BAV99DW-7-F
DIODE ARRAY GP 75V 215MA SOT363

DIODE ARRAY GP 75V 215MA SOT363

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99DW-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99DW-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAV99DW-7-F
DIODE ARRAY GP 75V 215MA SOT363

DIODE ARRAY GP 75V 215MA SOT363

Supplier's Site
Small Signal Diode, 75V, Sot-363; Diode Configuration Diodes Inc. - 12T1413 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 75V, Sot-363; Diode Configuration Diodes Inc.
12T1413
Small Signal Diode, 75V, Sot-363; Diode Configuration Diodes Inc. 12T1413
SMALL SIGNAL DIODE, 75V, SOT-363; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A; No. of Pins:6Pins RoHS Compliant: Yes

SMALL SIGNAL DIODE, 75V, SOT-363; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers Diodes
Product Number 286-BAV99DW-7-F BAV99DW-FDITR-ND 011054-BAV99DW-7-F BAV99DW-7-F BAV99DW-7-F 12T1413
Product Name 75V 215MA Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAV99DW-7-F Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Small Signal Diode, 75V, Sot-363; Diode Configuration Diodes Inc.
Package Tape & Reel (TR) SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 SOT363
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data