PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Arrays BAW156_R1_00001

Description
Win Source Part Number: 1048306-BAW156_R1_00 001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 5 nA @ 75 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA (DC) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Alternative Parts (Cross-Reference): BAW156_R1_00001BAW15 6 _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panjit International Inc. Other Names: 3757-BAW156_R1_00001 CT,3757-BAW156_R1_00 001DKR,3757-BAW156_R 1_00001TR
Request a Quote Datasheet
Description
Win Source Part Number: 1048306-BAW156_R1_00 001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 5 nA @ 75 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA (DC) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Alternative Parts (Cross-Reference): BAW156_R1_00001BAW15 6 _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panjit International Inc. Other Names: 3757-BAW156_R1_00001 CT,3757-BAW156_R1_00 001DKR,3757-BAW156_R 1_00001TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1048306-BAW156_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1048306-BAW156_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1048306-BAW156_R1_00001
Win Source Part Number: 1048306-BAW156_R1_00 001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 5 nA @ 75 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA (DC) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Alternative Parts (Cross-Reference): BAW156_R1_00001BAW15 6 _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panjit International Inc. Other Names: 3757-BAW156_R1_00001 CT,3757-BAW156_R1_00 001DKR,3757-BAW156_R 1_00001TR

Win Source Part Number: 1048306-BAW156_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 5 nA @ 75 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Alternative Parts (Cross-Reference): BAW156_R1_00001BAW156 _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panjit International Inc.
Other Names: 3757-BAW156_R1_00001CT,3757-BAW156_R1_00001DKR,3757-BAW156_R1_00001TR

Buy Now
Diode Arrays - 3757-BAW156_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 75V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 75V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 3757-BAW156_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 75V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 75V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAW156_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAW156_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers BAW156_R1_00001
DIODE ARRAY GP 75V 200MA SOT23

DIODE ARRAY GP 75V 200MA SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 1048306-BAW156_R1_00001 3757-BAW156_R1_00001TR-ND BAW156_R1_00001
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.25 volts 1.25 volts
VR 75 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 7514925 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Dual voltage regulator diodes - BZB84-B68-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Diodes, Rectifiers - Arrays - MBRF745 - 883195-MBRF745 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details