onsemi Dual SMD 100V 200mA Diode and Rectifier BAV99WT1G

Description
Dual Series Switching Diode, 100V, 200mA, SOT-323, SMD Product overview: BAV99WT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 100V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, SMD, 100V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99WT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Series Switching Diode, 100V, 200mA, SOT-323, SMD Product overview: BAV99WT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 100V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, SMD, 100V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99WT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SMD 100V 200mA Diode and Rectifier
286-BAV99WT1G
Dual SMD 100V 200mA Diode and Rectifier 286-BAV99WT1G
Dual Series Switching Diode, 100V, 200mA, SOT-323, SMD Product overview: BAV99WT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 100V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, SMD, 100V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99WT1G can be used for catalog matching and distributor lookup.

Dual Series Switching Diode, 100V, 200mA, SOT-323, SMD Product overview: BAV99WT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 100V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, SMD, 100V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99WT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 6255903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6255903
Schottky Diodes & Rectifiers 6255903
BAV99WT1G

BAV99WT1G

Supplier's Site
Schottky Diodes & Rectifiers - 1632336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1632336
Schottky Diodes & Rectifiers 1632336
BAV99WT1G

BAV99WT1G

Supplier's Site
Diodes, Rectifiers - Arrays - BAV99WT1G - 011058-BAV99WT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV99WT1G
011058-BAV99WT1G
Diodes, Rectifiers - Arrays - BAV99WT1G 011058-BAV99WT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011058-BAV99WT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 2.5μA @ 70V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 215mA (DC) Family Name: BAV99W Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-70-3 (SOT323) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SBAV99WT1G; SBAV99RWT1G; BAV99W; Introduction Date: May 31, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Safety

Manufacturer: ON Semiconductor
Win Source Part Number: 011058-BAV99WT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 2.5μA @ 70V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 215mA (DC)
Family Name: BAV99W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-70-3 (SOT323)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBAV99WT1G; SBAV99RWT1G; BAV99W;
Introduction Date: May 31, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Safety

Buy Now Datasheet
 - BAV99WT1G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 2 Element, 0.215A, 70V V(RRM), Silicon

Rectifier Diode, 1 Phase, 2 Element, 0.215A, 70V V(RRM), Silicon

Supplier's Site Datasheet
Diode Arrays - BAV99WT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99WT1GOSTR-ND
Diode Arrays BAV99WT1GOSTR-ND
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - BAV99WT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99WT1GOSDKR-ND
Diode Arrays BAV99WT1GOSDKR-ND
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - BAV99WT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99WT1GOSCT-ND
Diode Arrays BAV99WT1GOSCT-ND
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - BAV99WT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV99WT1G
Diode Arrays BAV99WT1G
DIODE ARRAY GP 100V 215MA SC70-3

DIODE ARRAY GP 100V 215MA SC70-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99WT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99WT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAV99WT1G
DIODE ARRAY GP 100V 215MA SC70-3

DIODE ARRAY GP 100V 215MA SC70-3

Supplier's Site
Diodes >> Switching Diode - BAV99WT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAV99WT1G
Diodes >> Switching Diode BAV99WT1G
100V 300mW Dual 1.25V@150mA 6ns 215mA SOT-323 Switching Diode ROHS

100V 300mW Dual 1.25V@150mA 6ns 215mA SOT-323 Switching Diode ROHS

Supplier's Site Datasheet
Diode, Switching, 70V, Sc-70; Diode Configuration Onsemi - 83H6423 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 70V, Sc-70; Diode Configuration Onsemi
83H6423
Diode, Switching, 70V, Sc-70; Diode Configuration Onsemi 83H6423
DIODE, SWITCHING, 70V, SC-70; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:6ns; Forward Surge Current:2A; Diode Case Style:SOT-323 RoHS Compliant: Yes

DIODE, SWITCHING, 70V, SC-70; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:6ns; Forward Surge Current:2A; Diode Case Style:SOT-323 RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Switching, 70V, Sc-70, Full Reel; Diode Configuration Onsemi - 67R1288 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 70V, Sc-70, Full Reel; Diode Configuration Onsemi
67R1288
Diode, Switching, 70V, Sc-70, Full Reel; Diode Configuration Onsemi 67R1288
DIODE, SWITCHING, 70V, SC-70, FULL REEL; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:6ns; Diode Case Style:SOT-323 RoHS Compliant: Yes

DIODE, SWITCHING, 70V, SC-70, FULL REEL; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:6ns; Diode Case Style:SOT-323 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers Diodes Diodes Diodes
Product Number 286-BAV99WT1G 6255903 011058-BAV99WT1G BAV99WT1G BAV99WT1GOSTR-ND BAV99WT1G BAV99WT1G BAV99WT1G 83H6423 67R1288
Product Name Dual SMD 100V 200mA Diode and Rectifier Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - BAV99WT1G Diode Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Switching Diode Diode, Switching, 70V, Sc-70; Diode Configuration Onsemi Diode, Switching, 70V, Sc-70, Full Reel; Diode Configuration Onsemi
Package Tape and Reel Sot-323 (sc-70) SC-70-3 (SOT323) SC-70-CPR SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 0.2150 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky Standard
Unlock Full Specs
to access all available technical data