Manufacturer: Infineon Technologies
Win Source Part Number: 097255-BB55502VH7912
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.3pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 9.8
Capacitance Ratio Condition: C1/C28
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SC79-2
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
DIODE VAR CAP 30V 20MA SC79 Product overview: BB55502VH7912XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB55502VH7912XTS
Varactors Single 30V Surface Mount PG-SC79-2
BB555 - VARIABLE CAPACITANCE DIO
DIODE VAR CAP 30V 20MA SC79
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | Diodes | Varactor Diodes |
| Product Number | 097255-BB55502VH7912XTSA1 | 282-BB55502VH7912XTSA1 | BB55502VH7912XTSA1TR-ND | BB55502VH7912XTSA1 | BB55502VH7912XTSA1 |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - BB55502VH7912XTSA1 | 30V 20MA Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Life Cycle Stage | Declining; Not For New Designs | Removed; Obsolete | |||
| Package | PG-SC79-2 | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | PG-SC79-2 | |
| CDmin/CDmax | 9.8 |