onsemi Schottky Diodes & Rectifiers BAV99LT1G

Description
onsemi BAV99LT1G Diode
Request a Quote Datasheet
Description
onsemi BAV99LT1G Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 5452686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5452686
Schottky Diodes & Rectifiers 5452686
onsemi BAV99LT1G Diode

onsemi BAV99LT1G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1249957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1249957
Schottky Diodes & Rectifiers 1249957
Small signal diode,BAV99LT1 0.215A,reel

Small signal diode,BAV99LT1 0.215A,reel

Supplier's Site
 - BAV99LT1G - Rochester Electronics
Newburyport, MA, United States
100 V Switching Diode, dual, series

100 V Switching Diode, dual, series

Supplier's Site Datasheet
Diode Arrays - BAV99LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99LT1GOSTR-ND
Diode Arrays BAV99LT1GOSTR-ND
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV99LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99LT1GOSDKR-ND
Diode Arrays BAV99LT1GOSDKR-ND
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV99LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99LT1GOSCT-ND
Diode Arrays BAV99LT1GOSCT-ND
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAV99LT1G - 011055-BAV99LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV99LT1G
011055-BAV99LT1G
Diodes, Rectifiers - Arrays - BAV99LT1G 011055-BAV99LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011055-BAV99LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 1μA @ 100V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 215mA (DC) Family Name: BAV99L Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BAV99L; SBAV99LT1G; SBAV99LT3G; Introduction Date: February 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 011055-BAV99LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 1μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 215mA (DC)
Family Name: BAV99L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BAV99L; SBAV99LT1G; SBAV99LT3G;
Introduction Date: February 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual 100V SOT-23 Diode and Rectifier
286-BAV99LT1G
Dual 100V SOT-23 Diode and Rectifier 286-BAV99LT1G
100V Dual Series Rectifier Diode, SOT-23, 3-Pin Product overview: BAV99LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99LT1G can be used for catalog matching and distributor lookup.

100V Dual Series Rectifier Diode, SOT-23, 3-Pin Product overview: BAV99LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99LT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAV99LT1G
DIODE ARRAY GP 100V 215MA SOT23

DIODE ARRAY GP 100V 215MA SOT23

Supplier's Site
DIODE, SWITCHING; 215 IF; 70 VDC (MIN.)@ 25C; 225 MW @ 25C; 70V; SOT-23 - 70099488 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, SWITCHING; 215 IF; 70 VDC (MIN.)@ 25C; 225 MW @ 25C; 70V; SOT-23
70099488
DIODE, SWITCHING; 215 IF; 70 VDC (MIN.)@ 25C; 225 MW @ 25C; 70V; SOT-23 70099488
DIODE, SWITCHING; 215 IF; 70 VDC (MIN.)@ 25C; 225 MW @ 25C; 70V; SOT-23

DIODE, SWITCHING; 215 IF; 70 VDC (MIN.)@ 25C; 225 MW @ 25C; 70V; SOT-23

Supplier's Site
Diode Arrays - BAV99LT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV99LT1G
Diode Arrays BAV99LT1G
DIODE ARRAY 100V 215MA SOT23-3

DIODE ARRAY 100V 215MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Diode Arrays Diodes Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers Diode Arrays
Product Number 5452686 BAV99LT1G BAV99LT1GOSTR-ND 011055-BAV99LT1G 286-BAV99LT1G BAV99LT1G 70099488 BAV99LT1G
Product Name Schottky Diodes & Rectifiers Diode Arrays Diodes, Rectifiers - Arrays - BAV99LT1G Dual 100V SOT-23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers DIODE, SWITCHING; 215 IF; 70 VDC (MIN.)@ 25C; 225 MW @ 25C; 70V; SOT-23 Diode Arrays
Diode Type Schottky Standard
Diode Applications Rectifier; Switching Switching
RoHS Compliant RoHS RoHS
Package SOT23; Sot-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Pin Count 3
Unlock Full Specs
to access all available technical data