Infineon Technologies AG Diode Arrays BAV 99T E6433

Description
Diode Array 1 Pair Series Connection Standard 80V 200mA (DC) Surface Mount SC-75, SOT-416
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 80V 200mA (DC) Surface Mount SC-75, SOT-416
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAV99TE6433-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99TE6433-ND
Diode Arrays BAV99TE6433-ND
Diode Array 1 Pair Series Connection Standard 80V 200mA (DC) Surface Mount SC-75, SOT-416

Diode Array 1 Pair Series Connection Standard 80V 200mA (DC) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAV 99T E6433 - 1022247-BAV 99T E6433 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV 99T E6433
1022247-BAV 99T E6433
Diodes, Rectifiers - Arrays - BAV 99T E6433 1022247-BAV 99T E6433
Manufacturer: Infineon Technologies Win Source Part Number: 1022247-BAV 99T E6433 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 150nA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Case / Package: PG-SC-75 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1022247-BAV 99T E6433
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 150nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Case / Package: PG-SC-75
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
80V 200MA Diode and Rectifier - 286-BAV 99T E6433 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 200MA Diode and Rectifier
286-BAV 99T E6433
80V 200MA Diode and Rectifier 286-BAV 99T E6433
DIODE ARRAY GP 80V 200MA SC75 Product overview: BAV 99T E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV 99T E6433 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 200MA SC75 Product overview: BAV 99T E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV 99T E6433 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number BAV99TE6433-ND 1022247-BAV 99T E6433 286-BAV 99T E6433
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAV 99T E6433 80V 200MA Diode and Rectifier
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package SOT416; SC-75, SOT-416 PG-SC-75 Tape & Reel (TR)
Diode Type Standard
VF 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 1PS226,115 - 905756-1PS226,115 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 80 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SMT3; MPAK
View Details
MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: MS865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
General-purpose dual Schottky diode - 1PS70SB44,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers