DIODE ARRAY GP 80V 200MA SOT363 Product overview: BAV99SH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99SH6327XTSA1
Manufacturer: Infineon Technologies
Win Source Part Number: 912887-BAV99SH6327XT
Features: Diode Array 2 Pair Series Connection Standard 80 V 200mA (DC) Surface Mount 6-VSSOP, SC-88, SOT-363
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 6-VSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAV99S
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT363-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAV 99S H6327, SP000754046, BAV 99S H6327TR-ND, BAV99SH6327XTSA1TR, BAV 99S H6327DKR, BAV99SH6327XTSA1DKR,
Diode Array 2 Pair Series Connection Standard 80V 200mA (DC) Surface Mount 6-VSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Standard 80V 200mA (DC) Surface Mount 6-VSSOP, SC-88, SOT-363
DIODE, SWITCHING, 80V, SOT-363; Diode Configuration:Single
DIODE ARRAY GP 80V 200MA SOT363
DIODE ARRAY GP 80V 200MA SOT363
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diodes | Diode Arrays | Rectifiers |
| Product Number | 286-BAV99SH6327XTSA1 | 912887-BAV99SH6327XTSA1 | BAV99SH6327XTSA1CT-ND | 24AC7587 | BAV99SH6327XTSA1 | BAV99SH6327XTSA1 |
| Product Name | 80V 200MA Diode and Rectifier | Diodes, Rectifiers - Arrays - BAV99SH6327XTSA1 | Diode Arrays | Diode, Switching, 80V, Sot-363; Diode Configuration Infineon | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | PG-SOT363-6 | SOT363; 6-VSSOP, SC-88, SOT-363 | SOT363; 6-VSSOP, SC-88, SOT-363 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | 150 C (302 F) | ||||
| Diode Type | Diode Array 2 Pair Series Connection Standard 80 V 200mA (DC) Surface Mount 6-VSSOP, SC-88, SOT-363 | |||||
| Diode Applications | Switching |