Infineon Technologies AG Variable Capacitance (Varicaps, Varactors) BB535E7908HTSA1

Description
Varactors Single 30V Surface Mount PG-SOD323-2
Request a Quote Datasheet
Description
Varactors Single 30V Surface Mount PG-SOD323-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - BB535E7908HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BB535E7908HTSA1TR-ND
Variable Capacitance (Varicaps, Varactors) BB535E7908HTSA1TR-ND
Varactors Single 30V Surface Mount PG-SOD323-2

Varactors Single 30V Surface Mount PG-SOD323-2

Buy Now Datasheet
30V Diode and Rectifier - 282-BB535E7908HTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V Diode and Rectifier
282-BB535E7908HTSA1
30V Diode and Rectifier 282-BB535E7908HTSA1
DIODE VARACTOR 30V SOD-323 Product overview: BB535E7908HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB535E7908HTSA1 can be used for catalog matching and distributor lookup.

DIODE VARACTOR 30V SOD-323 Product overview: BB535E7908HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB535E7908HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - BB535E7908HTSA1 - 1022279-BB535E7908HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BB535E7908HTSA1
1022279-BB535E7908HTSA1
Variable Capacitance Diodes (Varicaps, Varactors) - BB535E7908HTSA1 1022279-BB535E7908HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022279-BB535E7908HT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.3pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 9.8 Capacitance Ratio Condition: C1/C28 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1022279-BB535E7908HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.3pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 9.8
Capacitance Ratio Condition: C1/C28
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOD323-2
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - BB535E7908HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
BB535E7908HTSA1
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) BB535E7908HTSA1
DIODE VARACTOR 30V SOD-323

DIODE VARACTOR 30V SOD-323

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - BB535E7908HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
BB535E7908HTSA1
Variable Capacitance (Varicaps, Varactors) BB535E7908HTSA1
DIODE VARACTOR 30V SOD-323

DIODE VARACTOR 30V SOD-323

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Varactor Diodes Rectifiers Varactor Diodes Varactor Diodes Varactor Diodes
Product Number BB535E7908HTSA1TR-ND 282-BB535E7908HTSA1 1022279-BB535E7908HTSA1 BB535E7908HTSA1 BB535E7908HTSA1
Product Name Variable Capacitance (Varicaps, Varactors) 30V Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - BB535E7908HTSA1 Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors)
Package SOD-323; SC-76, SOD-323 Tape & Reel (TR) PG-SOD323-2 PG-SOD323-3D SOD-323; SC-76; SC-76, SOD-323
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS2HVM15 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2500 ns
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
High-speed switching diode - BAS32L,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
9 suppliers
Variable Capacitance (Varicaps, Varactors) - BB640E6327HTSA1TR-ND - DigiKey
Specs
Package SOD-323; SC-76, SOD-323
CT 3.3 pF
Tj -55 to 150 C (-67 to 302 F)
View Details
7 suppliers