DIODES Incorporated Diode Arrays BAV99W-7

Description
Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount SC-70, SOT-323
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount SC-70, SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAV99WDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99WDITR-ND
Diode Arrays BAV99WDITR-ND
Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Singapore, Singapore
75V 150MA Diode and Rectifier
286-BAV99W-7
75V 150MA Diode and Rectifier 286-BAV99W-7
DIODE ARRAY GP 75V 150MA SOT323 Product overview: BAV99W-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99W-7 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 150MA SOT323 Product overview: BAV99W-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99W-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAV99W-7 - 1151737-BAV99W-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV99W-7
1151737-BAV99W-7
Diodes, Rectifiers - Arrays - BAV99W-7 1151737-BAV99W-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1151737-BAV99W-7 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1151737-BAV99W-7
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99W-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99W-7
Discrete Semiconductor Products - Diodes - Rectifiers BAV99W-7
DIODE ARRAY GP 75V 150MA SOT323

DIODE ARRAY GP 75V 150MA SOT323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number BAV99WDITR-ND 286-BAV99W-7 1151737-BAV99W-7 BAV99W-7
Product Name Diode Arrays 75V 150MA Diode and Rectifier Diodes, Rectifiers - Arrays - BAV99W-7 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG801C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details
Schottky Diodes & Rectifiers - 1220869 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details