Micro Commercial Components Corp. 75V 150MA Diode and Rectifier BAV99DW-TP

Description
DIODE ARRAY GP 75V 150MA SOT363 Product overview: BAV99DW-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99DW-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 75V 150MA SOT363 Product overview: BAV99DW-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99DW-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 150MA Diode and Rectifier - 286-BAV99DW-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 150MA Diode and Rectifier
286-BAV99DW-TP
75V 150MA Diode and Rectifier 286-BAV99DW-TP
DIODE ARRAY GP 75V 150MA SOT363 Product overview: BAV99DW-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99DW-TP can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 150MA SOT363 Product overview: BAV99DW-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99DW-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAV99DW-TP - 863531-BAV99DW-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV99DW-TP
863531-BAV99DW-TP
Diodes, Rectifiers - Arrays - BAV99DW-TP 863531-BAV99DW-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 863531-BAV99DW-TP Features: Diode Array 2 Pair Series Connection Standard 75 V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363 Speed: Small Signal =< 200mA (Io), Any Speed Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: BAV99 Categories: Discrete Semiconductor Products Case / Package: SOT-363 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAV99DW-TPTR, BAV99DWTP, BAV99DW-TPDKR, BAV99DW-TPCT

Manufacturer: Micro Commercial Co
Win Source Part Number: 863531-BAV99DW-TP
Features: Diode Array 2 Pair Series Connection Standard 75 V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAV99
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAV99DW-TPTR, BAV99DWTP, BAV99DW-TPDKR, BAV99DW-TPCT

Buy Now Datasheet
Diode Arrays - BAV99DW-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99DW-TPDKR-ND
Diode Arrays BAV99DW-TPDKR-ND
Diode Array 2 Pair Series Connection Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Series Connection Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - BAV99DW-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99DW-TPCT-ND
Diode Arrays BAV99DW-TPCT-ND
Diode Array 2 Pair Series Connection Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Series Connection Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - BAV99DW-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99DW-TPTR-ND
Diode Arrays BAV99DW-TPTR-ND
Diode Array 2 Pair Series Connection Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Series Connection Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99DW-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99DW-TP
Discrete Semiconductor Products - Diodes - Rectifiers BAV99DW-TP
DIODE ARRAY GP 75V 150MA SOT363

DIODE ARRAY GP 75V 150MA SOT363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BAV99DW-TP 863531-BAV99DW-TP BAV99DW-TPDKR-ND BAV99DW-TP
Product Name 75V 150MA Diode and Rectifier Diodes, Rectifiers - Arrays - BAV99DW-TP Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOT363; SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 SOT363
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data