onsemi Diode Arrays BAV74LT1G

Description
Diode Array 1 Pair Common Cathode Standard 50V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 50V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAV74LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV74LT1GOSDKR-ND
Diode Arrays BAV74LT1GOSDKR-ND
Diode Array 1 Pair Common Cathode Standard 50V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 50V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV74LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV74LT1GOSTR-ND
Diode Arrays BAV74LT1GOSTR-ND
Diode Array 1 Pair Common Cathode Standard 50V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 50V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV74LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV74LT1GOSCT-ND
Diode Arrays BAV74LT1GOSCT-ND
Diode Array 1 Pair Common Cathode Standard 50V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 50V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
 - BAV74LT1G - Rochester Electronics
Newburyport, MA, United States
50 V Dual Common Cathode Switching Diode

50 V Dual Common Cathode Switching Diode

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAV74LT1G - 011051-BAV74LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV74LT1G
011051-BAV74LT1G
Diodes, Rectifiers - Arrays - BAV74LT1G 011051-BAV74LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011051-BAV74LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 011051-BAV74LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
200mA 50V SOT-23 Diode and Rectifier
286-BAV74LT1G
200mA 50V SOT-23 Diode and Rectifier 286-BAV74LT1G
200mA 50V Common Cathode Rectifier Diode, 4ns, SOT-23 Product overview: BAV74LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 50V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 50V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV74LT1G can be used for catalog matching and distributor lookup.

200mA 50V Common Cathode Rectifier Diode, 4ns, SOT-23 Product overview: BAV74LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 50V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 50V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV74LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV74LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV74LT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAV74LT1G
DIODE ARRAY GP 50V 200MA SOT23-3

DIODE ARRAY GP 50V 200MA SOT23-3

Supplier's Site
Diode, Switching, 50V, Sot-23, Full Reel; Diode Configuration Onsemi - 67R1287 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 50V, Sot-23, Full Reel; Diode Configuration Onsemi
67R1287
Diode, Switching, 50V, Sot-23, Full Reel; Diode Configuration Onsemi 67R1287
DIODE, SWITCHING, 50V, SOT-23, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:50V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

DIODE, SWITCHING, 50V, SOT-23, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:50V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Arrays - BAV74LT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV74LT1G
Diode Arrays BAV74LT1G
DIODE ARRAY GP 50V 200MA SOT23-3

DIODE ARRAY GP 50V 200MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diode Arrays Diodes Diode Arrays Rectifiers Rectifiers Diodes Diode Arrays
Product Number BAV74LT1GOSDKR-ND BAV74LT1G 011051-BAV74LT1G 286-BAV74LT1G BAV74LT1G 67R1287 BAV74LT1G
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAV74LT1G 200mA 50V SOT-23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode, Switching, 50V, Sot-23, Full Reel; Diode Configuration Onsemi Diode Arrays
Arrangement Common Catode Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) Tape and Reel SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Diode Applications Switching Switching
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS16VV,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-6015PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HRC0203B-NTRF-E - 873867-HRC0203B-NTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: MS906C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details