PANJIT SemiConductor 100V 150MA Diode and Rectifier BAV99S-AU_R1_000A1

Description
DIODE ARRAY GP 100V 150MA SOT363 Product overview: BAV99S-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99S-AU_R1_000 A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 100V 150MA SOT363 Product overview: BAV99S-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99S-AU_R1_000 A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 150MA Diode and Rectifier - 286-BAV99S-AU_R1_000A1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 150MA Diode and Rectifier
286-BAV99S-AU_R1_000A1
100V 150MA Diode and Rectifier 286-BAV99S-AU_R1_000A1
DIODE ARRAY GP 100V 150MA SOT363 Product overview: BAV99S-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99S-AU_R1_000 A1 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 100V 150MA SOT363 Product overview: BAV99S-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99S-AU_R1_000A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1009517-BAV99S-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1009517-BAV99S-AU_R1_000A1
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1009517-BAV99S-AU_R1_000A1
Win Source Part Number: 1009517-BAV99S-AU_R1 _000A1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 2.5 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 2 Pair Series Connection Current - Average Rectified (Io) (per Diode): 150mA Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panjit International Inc. Other Names: 3757-BAV99S-AU_R1_00 0A1CT,3757-BAV99S-AU _R1_000A1TR,3757-BAV 99S-AU_R1_000A1DKR

Win Source Part Number: 1009517-BAV99S-AU_R1_000A1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 2.5 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 2 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 150mA
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panjit International Inc.
Other Names: 3757-BAV99S-AU_R1_000A1CT,3757-BAV99S-AU_R1_000A1TR,3757-BAV99S-AU_R1_000A1DKR

Buy Now Datasheet
Diode Arrays - 3757-BAV99S-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Pair Series Connection Standard 100V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Series Connection Standard 100V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - 3757-BAV99S-AU_R1_000A1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Pair Series Connection Standard 100V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Series Connection Standard 100V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - 3757-BAV99S-AU_R1_000A1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Pair Series Connection Standard 100V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Series Connection Standard 100V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99S-AU_R1_000A1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99S-AU_R1_000A1
Discrete Semiconductor Products - Diodes - Rectifiers BAV99S-AU_R1_000A1
DIODE ARRAY GP 100V 150MA SOT363

DIODE ARRAY GP 100V 150MA SOT363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BAV99S-AU_R1_000A1 1009517-BAV99S-AU_R1_000A1 3757-BAV99S-AU_R1_000A1TR-ND BAV99S-AU_R1_000A1
Product Name 100V 150MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data