NXP Semiconductors Diodes, Rectifiers - Arrays - BAV99S,115 BAV99S,115

Description
Manufacturer: NXP Win Source Part Number: 843170-BAV99S,115 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 843170-BAV99S,115 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAV99S,115 - 843170-BAV99S,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV99S,115
843170-BAV99S,115
Diodes, Rectifiers - Arrays - BAV99S,115 843170-BAV99S,115
Manufacturer: NXP Win Source Part Number: 843170-BAV99S,115 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 843170-BAV99S,115
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Diode Arrays - 568-BAV99S,115TR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 100V 200MA SOT363

DIODE ARRAY GP 100V 200MA SOT363

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diode Arrays Diode Arrays
Product Number 843170-BAV99S,115 568-BAV99S,115TR-ND
Product Name Diodes, Rectifiers - Arrays - BAV99S,115 Diode Arrays
Tj 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C15,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-6015PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Package SC-70-3 (SOT323)
View Details
Rectifier Diodes, Type LLD - Model: TP906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details