Win Source Part Number: 1048331-BB 555 E7908
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tape & Reel (TR)
Standard Package: 45,000
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.3pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 30 V
Capacitance Ratio: 9.8
Capacitance Ratio Condition: C1/C28
Package / Case: SC-80
Supplier Device Package: SCD-80
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BB 555 E7908BB555E-7908; BB555E7908;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: BB 555 E7908-ND,BB555E7908X
Base Product Number: BB 555
Product Status: Obsolete
DIODE VAR CAP 30V 20MA SCD-80 Product overview: BB 555 E7908 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB 555 E7908 can be used for catalog matching and distributor lookup.
Varactors Single 30V Surface Mount SCD-80
DIODE VAR CAP 30V 20MA SCD-80
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | Diodes |
| Product Number | 1048331-BB 555 E7908 | 282-BB 555 E7908 | BB555E7908-ND | BB 555 E7908 |
| Product Name | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | 30V 20MA Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Package | SC-80 | Tape & Reel (TR) | SC-80 |