ROHM Semiconductor USA, LLC 80V 215MA SOT23 Diode and Rectifier BAV99HYFHT116

Description
DIODE ARRAY GP 80V 215MA SOT23 Product overview: BAV99HYFHT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 215MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 215MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99HYFHT116 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ARRAY GP 80V 215MA SOT23 Product overview: BAV99HYFHT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 215MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 215MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99HYFHT116 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BAV99HYFHT116 is a high-speed switching diode designed for automotive applications and is AEC-Q101 qualified. It features a maximum repetitive peak reverse voltage of 100 V and a maximum forward current of 215 mA per diode. The diode can handle a peak forward surge current of up to 4000 mA for short durations. It has a low reverse leakage current of 0.1 OºA at 80 V and a reverse recovery time of 4 ns, making it suitable for fast switching applications. The device operates within a junction temperature range of -65°C to 150°C and is packaged in a small SOT-23 form factor, with a standard packaging quantity of 3000 units on embossed tape. This diode is ideal for engineers looking for reliable performance in high-speed switching circuits.

Datasheet Summary
Powered by GS/AI

The BAV99HYFHT116 is a high-speed switching diode designed for automotive applications and is AEC-Q101 qualified. It features a maximum repetitive peak reverse voltage of 100 V and a maximum forward current of 215 mA per diode. The diode can handle a peak forward surge current of up to 4000 mA for short durations. It has a low reverse leakage current of 0.1 OºA at 80 V and a reverse recovery time of 4 ns, making it suitable for fast switching applications. The device operates within a junction temperature range of -65°C to 150°C and is packaged in a small SOT-23 form factor, with a standard packaging quantity of 3000 units on embossed tape. This diode is ideal for engineers looking for reliable performance in high-speed switching circuits.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 215MA SOT23 Diode and Rectifier
286-BAV99HYFHT116
80V 215MA SOT23 Diode and Rectifier 286-BAV99HYFHT116
DIODE ARRAY GP 80V 215MA SOT23 Product overview: BAV99HYFHT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 215MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 215MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99HYFHT116 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 215MA SOT23 Product overview: BAV99HYFHT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 215MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 215MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99HYFHT116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1146862-BAV99HYFHT116 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1146862-BAV99HYFHT116
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1146862-BAV99HYFHT116
Win Source Part Number: 1146862-BAV99HYFHT11 6 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 100 nA @ 80 V Operating Temperature - Junction: 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 215mA (DC) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Rohm Semiconductor Other Names: 846-BAV99HYFHT116TR, 846-BAV99HYFHT116DKR ,846-BAV99HYFHT116CT

Win Source Part Number: 1146862-BAV99HYFHT116
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 100 nA @ 80 V
Operating Temperature - Junction: 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 215mA (DC)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: 846-BAV99HYFHT116TR,846-BAV99HYFHT116DKR,846-BAV99HYFHT116CT

Buy Now Datasheet
Diode Arrays - 846-BAV99HYFHT116DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 846-BAV99HYFHT116TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 846-BAV99HYFHT116CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99HYFHT116 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99HYFHT116
Discrete Semiconductor Products - Diodes - Rectifiers BAV99HYFHT116
DIODE ARRAY GP 80V 215MA SOT23

DIODE ARRAY GP 80V 215MA SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BAV99HYFHT116 1146862-BAV99HYFHT116 846-BAV99HYFHT116DKR-ND BAV99HYFHT116
Product Name 80V 215MA SOT23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - 1727-7794-2-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
Rectifier Diodes, Type SBD - Model: YG868C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
TVS Diodes - 7704816P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-523; SOD-523
View Details