Toshiba Electronics (UK) Ltd 100V 150MA Diode and Rectifier BAV99W,LF

Description
DIODE ARRAY GP 100V 150MA USM Product overview: BAV99W,LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99W,LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 100V 150MA USM Product overview: BAV99W,LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99W,LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 150MA Diode and Rectifier - 286-BAV99W,LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 150MA Diode and Rectifier
286-BAV99W,LF
100V 150MA Diode and Rectifier 286-BAV99W,LF
DIODE ARRAY GP 100V 150MA USM Product overview: BAV99W,LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99W,LF can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 100V 150MA USM Product overview: BAV99W,LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99W,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 264-BAV99WLFDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 100V 150MA USM

DIODE ARRAY GP 100V 150MA USM

Buy Now Datasheet
Diode Arrays - 264-BAV99WLFTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
264-BAV99WLFTR-ND
Diode Arrays 264-BAV99WLFTR-ND
Diode Array 1 Pair Series Connection Standard 100V 150mA Surface Mount SC-76, SOD-323

Diode Array 1 Pair Series Connection Standard 100V 150mA Surface Mount SC-76, SOD-323

Buy Now Datasheet
Diode Arrays - 264-BAV99WLFCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
264-BAV99WLFCT-ND
Diode Arrays 264-BAV99WLFCT-ND
DIODE ARRAY GP 100V 150MA USM

DIODE ARRAY GP 100V 150MA USM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1048305-BAV99W,LF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1048305-BAV99W,LF
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1048305-BAV99W,LF
Win Source Part Number: 1048305-BAV99W,LF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 200 nA @ 80 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 150mA Package / Case: SC-76, SOD-323 Supplier Device Package: USC Alternative Parts (Cross-Reference): BAV99W,LFBAV99WLF; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Toshiba Semiconductor and Storage Other Names: BAV99WLF Base Product Number: BAV99

Win Source Part Number: 1048305-BAV99W,LF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 200 nA @ 80 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 150mA
Package / Case: SC-76, SOD-323
Supplier Device Package: USC
Alternative Parts (Cross-Reference): BAV99W,LFBAV99WLF;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Toshiba Semiconductor and Storage
Other Names: BAV99WLF
Base Product Number: BAV99

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99W,LF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99W,LF
Discrete Semiconductor Products - Diodes - Rectifiers BAV99W,LF
DIODE ARRAY GP 100V 150MA USM

DIODE ARRAY GP 100V 150MA USM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BAV99W,LF 264-BAV99WLFDKR-ND 1048305-BAV99W,LF BAV99W,LF
Product Name 100V 150MA Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOT323; SC-70, SOT-323 SOD-323; SC-76, SOD-323
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C6V2-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13363-3050NE-16 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HSM88ASTR-E - 844890-HSM88ASTR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details