85 V Dual Common Anode Switching Diode
85 V Dual Common Anode Switching Diode
Small Signal Switching Diodes 85 V Dual Common Anode Switching Diode Product overview: BAW56T from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 85 V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAW56T can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Anode Standard 85V 75mA Surface Mount SOT-523
Manufacturer: ON Semiconductor
Win Source Part Number: 079541-BAW56T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 2.5μA @ 70V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-75, SOT-416
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
DIODE ARRAY GP 85V 75MA SOT523
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | BAW56T | 2085-BAW56T | BAW56TTR-ND | 079541-BAW56T | BAW56T |
| Product Name | Dual 85 V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - BAW56T | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Switching | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Reel | SOT523; SOT-523 | SOT416; SC-75, SOT-416 | SOT523 | |
| Arrangement | Common Anode | ||||
| Tj | 125 C (257 F) | -55 to 150 C (-67 to 302 F) |