onsemi Dual 100V 215mA SOT-23 Diode and Rectifier BAV99LT3G

Description
Dual Series Switching Diode, 100V, 215mA, SOT-23-3 Product overview: BAV99LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, 215mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 215mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Series Switching Diode, 100V, 215mA, SOT-23-3 Product overview: BAV99LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, 215mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 215mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 100V 215mA SOT-23 Diode and Rectifier
286-BAV99LT3G
Dual 100V 215mA SOT-23 Diode and Rectifier 286-BAV99LT3G
Dual Series Switching Diode, 100V, 215mA, SOT-23-3 Product overview: BAV99LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, 215mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 215mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99LT3G can be used for catalog matching and distributor lookup.

Dual Series Switching Diode, 100V, 215mA, SOT-23-3 Product overview: BAV99LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, 215mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 215mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diodes - 6900016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
6900016
Switching Diodes 6900016
Diode Switching Dual 70V 0.7A 6ns SOT-23

Diode Switching Dual 70V 0.7A 6ns SOT-23

Supplier's Site
Switching Diodes - 6900016P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
6900016P
Switching Diodes 6900016P
Diode Switching Dual 70V 0.7A 6ns SOT-23

Diode Switching Dual 70V 0.7A 6ns SOT-23

Supplier's Site
Switching Diodes - 1703430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1703430
Switching Diodes 1703430
Diode Switching Dual 70V 0.7A 6ns SOT-23

Diode Switching Dual 70V 0.7A 6ns SOT-23

Supplier's Site
Diodes, Rectifiers - Arrays - BAV99LT3G - 1022245-BAV99LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV99LT3G
1022245-BAV99LT3G
Diodes, Rectifiers - Arrays - BAV99LT3G 1022245-BAV99LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1022245-BAV99LT3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 2.5μA @ 70V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 215mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1022245-BAV99LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 2.5μA @ 70V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 215mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - BAV99LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99LT3GOSTR-ND
Diode Arrays BAV99LT3GOSTR-ND
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV99LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99LT3GOSDKR-ND
Diode Arrays BAV99LT3GOSDKR-ND
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV99LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99LT3GOSCT-ND
Diode Arrays BAV99LT3GOSCT-ND
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV99LT3G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV99LT3G
Diode Arrays BAV99LT3G
DIODE ARRAY GP 100V 215MA SOT23

DIODE ARRAY GP 100V 215MA SOT23

Supplier's Site Datasheet
Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi - 10N9382 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi
10N9382
Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi 10N9382
DIODE, SWITCHING, 70V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:715mA; Forward Voltage Max:1V; Reverse Recovery Time:6ns; Forward Surge Current:2A; Diode Case Style:SOT-23 RoHS Compliant: Yes

DIODE, SWITCHING, 70V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:715mA; Forward Voltage Max:1V; Reverse Recovery Time:6ns; Forward Surge Current:2A; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Switching, 70V, Sot-23, Full Reel; Diode Configuration Onsemi - 88H4558 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 70V, Sot-23, Full Reel; Diode Configuration Onsemi
88H4558
Diode, Switching, 70V, Sot-23, Full Reel; Diode Configuration Onsemi 88H4558
DIODE, SWITCHING, 70V, SOT-23, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:215mA; Forward Voltage Max:1V; Reverse Recovery Time:6ns; Forward Surge Current:2A RoHS Compliant: Yes

DIODE, SWITCHING, 70V, SOT-23, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:215mA; Forward Voltage Max:1V; Reverse Recovery Time:6ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet
Switching Diode, 100V, 0.215A, Sot-23; Diode Configuration Onsemi - 81Y5851 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 100V, 0.215A, Sot-23; Diode Configuration Onsemi
81Y5851
Switching Diode, 100V, 0.215A, Sot-23; Diode Configuration Onsemi 81Y5851
SWITCHING DIODE, 100V, 0.215A, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):215mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current RoHS Compliant: Yes

SWITCHING DIODE, 100V, 0.215A, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):215mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Switching Diode - BAV99LT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAV99LT3G
Diodes >> Switching Diode BAV99LT3G
100V 300mW Dual 1.25V@150mA 6ns 215mA SOT-23 Switching Diode ROHS

100V 300mW Dual 1.25V@150mA 6ns 215mA SOT-23 Switching Diode ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99LT3G
Discrete Semiconductor Products - Diodes - Rectifiers BAV99LT3G
DIODE ARRAY GP 100V 215MA SOT23

DIODE ARRAY GP 100V 215MA SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Diode Arrays Diode Arrays Diodes Diodes Diodes Diodes Rectifiers
Product Number 286-BAV99LT3G 6900016 6900016P 1022245-BAV99LT3G BAV99LT3GOSTR-ND BAV99LT3G 10N9382 88H4558 81Y5851 BAV99LT3G BAV99LT3G
Product Name Dual 100V 215mA SOT-23 Diode and Rectifier Switching Diodes Switching Diodes Diodes, Rectifiers - Arrays - BAV99LT3G Diode Arrays Diode Arrays Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi Diode, Switching, 70V, Sot-23, Full Reel; Diode Configuration Onsemi Switching Diode, 100V, 0.215A, Sot-23; Diode Configuration Onsemi Diodes >> Switching Diode Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
IO 0.2150 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Applications Switching Switching Switching Switching Switching Switching
Unlock Full Specs
to access all available technical data