RECTIFIER DIODE, 0.2A, 125V Product overview: BAY72TR from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 125V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 125V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAY72TR can be used for catalog matching and distributor lookup.
Diode, Fairchild, BAY72TR
Diode, Fairchild, BAY72TR
Diode, Fairchild, BAY72TR
Diode Standard 125V 200mA Through Hole DO-35
Diode Standard 125V 200mA Through Hole DO-35
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 125V V(RRM)
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 125V V(RRM)
DIODE GEN PURP 125V 200MA DO35
DIODE GEN PURP 125V 200MA DO35
DIODE, SMALL SIGNAL, 125V, DO-204AH; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 280-BAY72TR | 8031043 | 8031043P | BAY72TRFSTR-ND | BAY72TR | BAY72TR | BAY72TR | 31Y0433 |
| Product Name | 0.2A 125V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, 125V, Do-204Ah; Diode Configuration Onsemi | |
| Package | Bulk | Do-204ah | DO-204AH | AXIAL1-B/S | DO-35; DO-204AH, DO-35, Axial | DO-35 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | ||||||
| trr | 400 ns | 400 ns | ||||||
| Life Cycle Stage | Active | Active |