Infineon Technologies AG Diodes, Rectifiers - Arrays - BAV99WE6433BTMA1 BAV99WE6433BTMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1022249-BAV99WE6433B TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 150nA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT323-3 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1022249-BAV99WE6433B TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 150nA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT323-3 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAV99WE6433BTMA1 - 1022249-BAV99WE6433BTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV99WE6433BTMA1
1022249-BAV99WE6433BTMA1
Diodes, Rectifiers - Arrays - BAV99WE6433BTMA1 1022249-BAV99WE6433BTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022249-BAV99WE6433B TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 150nA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT323-3 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1022249-BAV99WE6433BTMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 150nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT323-3
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
80V 200MA Diode and Rectifier
286-BAV99WE6433BTMA1
80V 200MA Diode and Rectifier 286-BAV99WE6433BTMA1
DIODE ARRAY GP 80V 200MA SOT323 Product overview: BAV99WE6433BTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99WE6433BTMA1 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 200MA SOT323 Product overview: BAV99WE6433BTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99WE6433BTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAV99WE6433BTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 80V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Standard 80V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99WE6433BTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99WE6433BTMA1
Discrete Semiconductor Products - Diodes - Rectifiers BAV99WE6433BTMA1
DIODE ARRAY GP 80V 200MA SOT323

DIODE ARRAY GP 80V 200MA SOT323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 1022249-BAV99WE6433BTMA1 286-BAV99WE6433BTMA1 BAV99WE6433BTMA1TR-ND BAV99WE6433BTMA1
Product Name Diodes, Rectifiers - Arrays - BAV99WE6433BTMA1 80V 200MA Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
Life Cycle Stage Obsolete(EOL) Removed
VF 1.25 volts 1.25 volts
VR 80 volts
Unlock Full Specs
to access all available technical data