NXP Semiconductors Variable Capacitance Diodes (Varicaps, Varactors) - BB181LX,315 BB181LX,315

Description
Manufacturer: NXP Win Source Part Number: 863551-BB181LX,315 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: Varactors Single 32 V Surface Mount SOD2 Package: Reel - TR Package: SOD-882 Mounting: Surface Mount Part Status: Obsolete Family Name: BB18 Categories: Discrete Semiconductor Products Case / Package: SOD2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 568-6042-1, 568-6042-2, 934059357315, 568-6042-6, BB181LX,315-ND, 954-BB181LX315, BB181LX315
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 863551-BB181LX,315 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: Varactors Single 32 V Surface Mount SOD2 Package: Reel - TR Package: SOD-882 Mounting: Surface Mount Part Status: Obsolete Family Name: BB18 Categories: Discrete Semiconductor Products Case / Package: SOD2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 568-6042-1, 568-6042-2, 934059357315, 568-6042-6, BB181LX,315-ND, 954-BB181LX315, BB181LX315
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - BB181LX,315 - 863551-BB181LX,315 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BB181LX,315
863551-BB181LX,315
Variable Capacitance Diodes (Varicaps, Varactors) - BB181LX,315 863551-BB181LX,315
Manufacturer: NXP Win Source Part Number: 863551-BB181LX,315 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: Varactors Single 32 V Surface Mount SOD2 Package: Reel - TR Package: SOD-882 Mounting: Surface Mount Part Status: Obsolete Family Name: BB18 Categories: Discrete Semiconductor Products Case / Package: SOD2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 568-6042-1, 568-6042-2, 934059357315, 568-6042-6, BB181LX,315-ND, 954-BB181LX315, BB181LX315

Manufacturer: NXP
Win Source Part Number: 863551-BB181LX,315
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: Varactors Single 32 V Surface Mount SOD2
Package: Reel - TR
Package: SOD-882
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BB18
Categories: Discrete Semiconductor Products
Case / Package: SOD2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 568-6042-1, 568-6042-2, 934059357315, 568-6042-6, BB181LX,315-ND, 954-BB181LX315, BB181LX315

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 568-6042-2-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
568-6042-2-ND
Variable Capacitance (Varicaps, Varactors) 568-6042-2-ND
Varactors Single 32V Surface Mount SOD2

Varactors Single 32V Surface Mount SOD2

Buy Now Datasheet
32V Diode and Rectifier - 282-BB181LX,315 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32V Diode and Rectifier
282-BB181LX,315
32V Diode and Rectifier 282-BB181LX,315
DIODE VHF VAR CAP 32V SOD882 Product overview: BB181LX,315 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB181LX,315 can be used for catalog matching and distributor lookup.

DIODE VHF VAR CAP 32V SOD882 Product overview: BB181LX,315 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB181LX,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Varactor Diodes Varactor Diodes Rectifiers
Product Number 863551-BB181LX,315 568-6042-2-ND 282-BB181LX,315
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - BB181LX,315 Variable Capacitance (Varicaps, Varactors) 32V Diode and Rectifier
Package SOD2 SOD-882 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET010112 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diodes - BAS21VD,135 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Diode and Rectifier - 282-BB669 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Bulk
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F)
View Details
2 suppliers