Switching Diode, Common Anode, Dual, SOT-723 3 LEAD, 8000-REEL Product overview: BAW56M3T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56M3T5G can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 75V 200MA SOT-723
Diode Array 1 Pair Common Anode Standard 75V 200mA (DC) Surface Mount SOT-723
Diode Array 1 Pair Common Anode Standard 75V 200mA (DC) Surface Mount SOT-723
Manufacturer: ON Semiconductor
Win Source Part Number: 912891-BAW56M3T5G
Features: Diode Array 1 Pair Common Anode Standard 75 V 200mA (DC) Surface Mount SOT-723
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOT-723
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAW56
Categories: Discrete Semiconductor Products
Case / Package: SOT-723
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAW56M3T5G-ND, BAW56M3T5GOSDKR, BAW56M3T5GOSTR, BAW56M3T5GOSCT
DIODE ARRAY GP 75V 200MA SOT723
DIODE ARRAY GP 75V 200MA SOT723
DIODE, SMALL SIGNAL, AUTO,75V, SOT723; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Diodes |
| Product Number | 286-BAW56M3T5G | BAW56M3T5GOSDKR-ND | 912891-BAW56M3T5G | BAW56M3T5G | BAW56M3T5G | 13AC3348 |
| Product Name | Dual Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - BAW56M3T5G | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Diode, Small Signal, Auto,75V, Sot723; Diode Configuration Onsemi |
| Package | Tape and Reel | SOT-723 | SOT-723 | SOT-723 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 0.2000 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Arrangement | Common Anode | Common Anode |