High-speed switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
High switching speed: trr ≤ 4 ns
Low capacitance: Cd ≤ 2 pF
Low leakage current
Reverse voltage: VR ≤ 90 V
Very small SMD plastic packages
Qualified according to AEC-Q101 and recommended for use in automotive applications
Applications
High-speed switching
General-purpose switching
High-speed switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
- High switching speed: trr ≤ 4 ns
- Low capacitance: Cd ≤ 2 pF
- Low leakage current
- Reverse voltage: VR ≤ 90 V
- Very small SMD plastic packages
- Qualified according to AEC-Q101 and recommended for use in automotive applications
Applications
- High-speed switching
- General-purpose switching