Manufacturer: ON Semiconductor
Win Source Part Number: 107412-BAW56TT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 2.5μA @ 70V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-75, SOT-416
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
70 V Dual Common Anode Switching Diode
70 V Dual Common Anode Switching Diode, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: BAW56TT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56TT1G can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount SC-75, SOT-416
DIODE ARRAY GP 70V 200MA SC75
SWITCH DIODE, 70V, 200mA, SOT-416; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; No. of Pins:3Pins RoHS Compliant: Yes
SWITCHING DIODE, 70V, 0.2A, SOT-416; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge CurrentRoHS Compliant: Yes
DIODE ARRAY GP 70V 200MA SC75
DIODE ARRAY GP 70V 200MA SC75
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diodes | Rectifiers | Diode Arrays | Rectifiers | Diodes | Diodes | Diode Arrays | Diode Arrays |
| Product Number | 107412-BAW56TT1G | 1867845 | 1867845P | BAW56TT1G | 286-BAW56TT1G | BAW56TT1GOSTR-ND | BAW56TT1G | 71J3390 | 50AC4841 | BAW56TT1G | 598-BAW56TT1G |
| Product Name | Diodes, Rectifiers - Arrays - BAW56TT1G | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Dual 70 V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Switch Diode, 70V, 200Ma, Sot-416; Diode Configuration Onsemi | Switching Diode, 70V, 0.2A, Sot-416; Diode Configuration Onsemi | Diode Arrays | DIODE ARRAY GP 70V 200MA SC75 | |
| Diode Type | Standard | Standard | |||||||||
| Life Cycle Stage | Active | Active | Active | ||||||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | |||||
| VR | 70 volts | 70 volts | 70 volts | 70 volts | 70 volts | ||||||
| IR | 0.0025 mA | 0.0025 mA | 0.0025 mA |