RECTIFIER DIODE, 0.2A, 150V, DO- Product overview: BAX16 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAX16 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079549-BAX16
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 650mV @ 1mA
Reverse Recovery Time (trr): 120ns
Current - Reverse Leakage @ Vr: 100nA @ 150V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
Diode Standard 150V 200mA Through Hole DO-35
Small Signal Diode
Small Signal Diode
DIODE GEN PURP 150V 200MA DO35
DIODE GEN PURP 150V 200MA DO35
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 280-BAX16 | 079549-BAX16 | BAX16-ND | BAX16 | BAX16 | BAX16 |
| Product Name | 0.2A 150V Diode and Rectifier | Diodes, Rectifiers - Single - BAX16 | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Bulk | DO-35; DO-204AH, DO-35, Axial | ||||
| RoHS Compliant | RoHS | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |||
| Diode Type | Standard | |||||
| VF | 0.6500 volts | 0.6500 volts | 0.6500 volts |