Manufacturer: Diodes Incorporated
Win Source Part Number: 011056-BAV99T-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 85V
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2μA @ 75V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 75mA (DC)
Family Name: BAV99T
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-523
Alternative Parts (Cross-Reference): BAV99T; BAV 99T E6327;
Introduction Date: April 23, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
DIODE ARRAY GP 85V 75MA SOT523 Product overview: BAV99T-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 75MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 75MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99T-7-F can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Standard 85V 75mA (DC) Surface Mount SOT-523
Diode Array 1 Pair Series Connection Standard 85V 75mA (DC) Surface Mount SOT-523
Diode Array 1 Pair Series Connection Standard 85V 75mA (DC) Surface Mount SOT-523
DIODE, FAST SWITCHING, 85V, 0.15W, SOT-523; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:155mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes
DIODE ARRAY GP 85V 75MA SOT523
DIODE ARRAY GP 85V 75MA SOT523
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diodes | Diode Arrays | Rectifiers |
| Product Number | 011056-BAV99T-7-F | 286-BAV99T-7-F | BAV99T-FDICT-ND | 23T4531 | BAV99T-7-F | BAV99T-7-F |
| Product Name | Diodes, Rectifiers - Arrays - BAV99T-7-F | 85V 75MA Diode and Rectifier | Diode Arrays | Diode, Fast Switching, 85V, 0.15W, Sot-523; Diode Configuration Diodes Inc. | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 1 volts | 1.25 volts | 1 volts | 1 volts | ||
| VR | 85 volts | 85 volts | ||||
| IR | 0.0020 mA | 0.0020 mA |