Win Source Part Number: 970688-BB170X
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.75pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 30 V
Capacitance Ratio: 15
Capacitance Ratio Condition: C1/C28
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: NXP USA Inc.
Other Names: 568-13109-2,568-1310
Base Product Number: BB170
DIODE VHF VAR CAP 30V SOD323 Product overview: BB170X from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB170X can be used for catalog matching and distributor lookup.
Varactors Single 30V Surface Mount SOD-323
Varactors Single 30V Surface Mount SOD-323
Varactors Single 30V Surface Mount SOD-323
RF DIODE, 2.75PF, 0.02A, SOD-323-2; Capacitance Cd Max @ Vr F:2.75pF; Forward Current If(AV):20mA; Repetitive Reverse Voltage Vrrm Max:30V; Operating Temperature Max:125°C; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product RoHS Compliant: Yes
DIODE VHF VAR CAP 30V SOD323
DIODE VHF VAR CAP 30V SOD323
Varactor Diodes VHF variable capacitance diode
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | RF Diodes | Varactor Diodes | Diodes | Varactor Diodes |
| Product Number | 970688-BB170X | 282-BB170X | 568-13109-2-ND | 31AC6223 | BB170X | BB170X | BB170X |
| Product Name | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | 30V Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Rf Diode, 2.75Pf, 0.02A, Sod-323-2; Capacitance Cd Max @ Vr F Nxp | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) | Varactor Diodes |
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323-2 | |
| CDmin/CDmax | 15 | ||||||
| CT | 2.75 pF | 2.75 pF | 2.75 pF | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| RoHS Compliant | RoHS | RoHS |